The RC-2SPDT-50 is a millimeter wave switch matrix featuring two mechanical reflective SPDT switches for DC to 50 GHz signal routing in automated test and 5G testing applications. It is housed in a rugged metal case measuring 6.0 x 4.5 x 2.25 inches with 2.4 mm female RF connectors on the front panel. The switches operate with a 2 million cycle lifetime, support cold switching up to 3 W RF input power, and offer isolation up to 100 dB and insertion loss as low as 0.2 dB across the band. Control is via USB or Ethernet, with full software support for Windows and Linux systems. The operating temperature range is 0°C to 40°C, and the device is powered by a 24 V DC input.
Mini-Circuits’ RC-2SPDT-50 houses a pair of electro-mechanical SPDT switches operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The reflective switches are of a failsafe and break-before-make- configuration, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (6.0 x 4.5 x 2.25”) with all 2.4 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | RC-2SPDT-50 |
| Product Name | Millimeter Wave Switches (DC-50 GHz), 2 x Reflective SPDT |
| Package Type | Connectorized |
| Operating Temperature | 0.0 to 40 C (32 to 104 F) |
| Frequency Range | 50000 MHz |