Mini-Circuits Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA ZT-4X4NB

Description
Mini-Circuits’ ZT-4X4NB is a high performance, 4 by 4 non-blocking switch matrix, operating over a wide bandwidth from 350 MHz to 6 GHz. The system is integrated into a compact19-inch rack-mountable chassis with all 8 SMA female RF ports on the front panel. The non-blocking configuration supports up to 4 active switch paths at any time, with a single “A” port able to connect to any combination of “B” ports, including all 4 at the same time. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote Datasheet
Description
Mini-Circuits’ ZT-4X4NB is a high performance, 4 by 4 non-blocking switch matrix, operating over a wide bandwidth from 350 MHz to 6 GHz. The system is integrated into a compact19-inch rack-mountable chassis with all 8 SMA female RF ports on the front panel. The non-blocking configuration supports up to 4 active switch paths at any time, with a single “A” port able to connect to any combination of “B” ports, including all 4 at the same time. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA - ZT-4X4NB - Mini-Circuits
Brooklyn, NY, United States
Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA
ZT-4X4NB
Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA ZT-4X4NB
Mini-Circuits’ ZT-4X4NB is a high performance, 4 by 4 non-blocking switch matrix, operating over a wide bandwidth from 350 MHz to 6 GHz. The system is integrated into a compact19-inch rack-mountable chassis with all 8 SMA female RF ports on the front panel. The non-blocking configuration supports up to 4 active switch paths at any time, with a single “A” port able to connect to any combination of “B” ports, including all 4 at the same time. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ ZT-4X4NB is a high performance, 4 by 4 non-blocking switch matrix, operating over a wide bandwidth from 350 MHz to 6 GHz. The system is integrated into a compact19-inch rack-mountable chassis with all 8 SMA female RF ports on the front panel. The non-blocking configuration supports up to 4 active switch paths at any time, with a single “A” port able to connect to any combination of “B” ports, including all 4 at the same time. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZT-4X4NB
Product Name Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA
Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-1SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63VHDRG+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - RAS-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
Millimeter Wave Switches (DC-40 GHz), 4 x Reflective SPDT - RC-4SPDT-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details