Mini-Circuits Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω ZFSWA2R-63DR+

Description
The ZFSWA2-63DR+ / ZFSWA2R-63DR+ is a great general purpose SPDT solid state absorptive RF switch. With its broad frequency range, fast 35 ns switching time and excellent RF performance, the ZFSWA2-63DR+ / ZFSWA2R-63DR+ is an excellent choice for many applications. In addition to it’s versatility within system block diagrams, the ZFSWA2-63DR+ / ZFSWA2R-63DR+ is designed for easy integration into your proto- type design applications. ZFSWA2-63DR+ is the standard configuration. ZFSWA2R-63DR+ is the mirrored configuration with RF1 and RF2 ports interchanged.
Request a Quote
Description
The ZFSWA2-63DR+ / ZFSWA2R-63DR+ is a great general purpose SPDT solid state absorptive RF switch. With its broad frequency range, fast 35 ns switching time and excellent RF performance, the ZFSWA2-63DR+ / ZFSWA2R-63DR+ is an excellent choice for many applications. In addition to it’s versatility within system block diagrams, the ZFSWA2-63DR+ / ZFSWA2R-63DR+ is designed for easy integration into your proto- type design applications. ZFSWA2-63DR+ is the standard configuration. ZFSWA2R-63DR+ is the mirrored configuration with RF1 and RF2 ports interchanged.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZFSWA2R-63DR+ is a 50Ω absorptive SPDT RF switch with a frequency range of 500 to 6000 MHz, designed for wireless and military applications. It features a typical insertion loss of 1.4 dB at 1 GHz and 65 dB isolation at 1 GHz, with a switching time of 35 ns and rise/fall time of 25 ns. Operated by a single 3 V to 5 V supply, it consumes 5 µA control current and includes an integrated CMOS driver. The device operates from -55°C to 100°C and is housed in a ZZ1322 case measuring 31.75 × 31.75 × 19.05 mm. RF1 and RF2 ports are mirrored relative to the standard ZFSWA2-63DR+ configuration. It is RoHS compliant and meets ESD standards HBM Class 1A, MM Class A, and CDM Class III.

Datasheet Summary
Powered by GS/AI

The ZFSWA2R-63DR+ is a 50Ω absorptive SPDT RF switch with a frequency range of 500 to 6000 MHz, designed for wireless and military applications. It features a typical insertion loss of 1.4 dB at 1 GHz and 65 dB isolation at 1 GHz, with a switching time of 35 ns and rise/fall time of 25 ns. Operated by a single 3 V to 5 V supply, it consumes 5 µA control current and includes an integrated CMOS driver. The device operates from -55°C to 100°C and is housed in a ZZ1322 case measuring 31.75 × 31.75 × 19.05 mm. RF1 and RF2 ports are mirrored relative to the standard ZFSWA2-63DR+ configuration. It is RoHS compliant and meets ESD standards HBM Class 1A, MM Class A, and CDM Class III.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2R-63DR+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω
ZFSWA2R-63DR+
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω ZFSWA2R-63DR+
The ZFSWA2-63DR+ / ZFSWA2R-63DR+ is a great general purpose SPDT solid state absorptive RF switch. With its broad frequency range, fast 35 ns switching time and excellent RF performance, the ZFSWA2-63DR+ / ZFSWA2R-63DR+ is an excellent choice for many applications. In addition to it’s versatility within system block diagrams, the ZFSWA2-63DR+ / ZFSWA2R-63DR+ is designed for easy integration into your proto- type design applications. ZFSWA2-63DR+ is the standard configuration. ZFSWA2R-63DR+ is the mirrored configuration with RF1 and RF2 ports interchanged.

The ZFSWA2-63DR+ / ZFSWA2R-63DR+ is a great general purpose SPDT solid state absorptive RF switch. With its broad frequency range, fast 35 ns switching time and excellent RF performance, the ZFSWA2-63DR+ / ZFSWA2R-63DR+ is an excellent choice for many applications. In addition to it’s versatility within system block diagrams, the ZFSWA2-63DR+ / ZFSWA2R-63DR+ is designed for easy integration into your proto- type design applications. ZFSWA2-63DR+ is the standard configuration. ZFSWA2R-63DR+ is the mirrored configuration with RF1 and RF2 ports interchanged.

Supplier's Site Datasheet
RF Switches - 3157-ZFSWA2R-63DR+-ND - DigiKey
Thief River Falls, MN, United States
ABS SPDT, SSS, 500-6000 MHZ, 50

ABS SPDT, SSS, 500-6000 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number ZFSWA2R-63DR+ 3157-ZFSWA2R-63DR+-ND
Product Name Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω RF Switches
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB 2 dB
Isolation 65 dB 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP4T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP6TA-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4500 dB
Isolation 100 dB
View Details
2 suppliers
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
2 suppliers
Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP8T-183SP - Mini-Circuits
Specs
Package Type Connectorized
Connector SMP
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details