Mini-Circuits Reflective SP4T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω JSW4-272DR+

Description
JSW4-272DR+ is a high power reflective SP4T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.
Request a Quote
Description
JSW4-272DR+ is a high power reflective SP4T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JSW4-272DR+ is a reflective SP4T RF switch designed for 50Ω systems from 5 to 2700 MHz, with a 3W typ. input power handling and low insertion loss of 0.6 dB at 1 GHz. It operates from a single 2.5 to 4.8 V supply, consumes 40 µA typ., and features built-in CMOS control and a negative voltage generator. Packaged in a 2 × 2 × 0.55 mm, 14-lead MCLP case (MT1817), it offers 37 dB typ. isolation at 1 GHz and 59 dBm typ. IIP3. The device is RoHS compliant, MSL1 rated, and classified as ESD Class 1B per JESD22-A114.

Datasheet Summary
Powered by GS/AI

JSW4-272DR+ is a reflective SP4T RF switch designed for 50Ω systems from 5 to 2700 MHz, with a 3W typ. input power handling and low insertion loss of 0.6 dB at 1 GHz. It operates from a single 2.5 to 4.8 V supply, consumes 40 µA typ., and features built-in CMOS control and a negative voltage generator. Packaged in a 2 × 2 × 0.55 mm, 14-lead MCLP case (MT1817), it offers 37 dB typ. isolation at 1 GHz and 59 dBm typ. IIP3. The device is RoHS compliant, MSL1 rated, and classified as ESD Class 1B per JESD22-A114.

Suppliers

Company
Product
Description
Supplier Links
Reflective SP4T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW4-272DR+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SP4T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω
JSW4-272DR+
Reflective SP4T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω JSW4-272DR+
JSW4-272DR+ is a high power reflective SP4T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.

JSW4-272DR+ is a high power reflective SP4T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.

Supplier's Site Datasheet
RF Switches - 3157-JSW4-272DR+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CATV, SatCom SP4T 50Ohm 14-QFN (2x2)

RF Switch IC CATV, SatCom SP4T 50Ohm 14-QFN (2x2)

Buy Now Datasheet
RF Switches - 3157-JSW4-272DR+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CATV, SatCom SP4T 50Ohm 14-QFN (2x2)

RF Switch IC CATV, SatCom SP4T 50Ohm 14-QFN (2x2)

Buy Now Datasheet
RF Switches - 3157-JSW4-272DR+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CATV, SatCom SP4T 50Ohm 14-QFN (2x2)

RF Switch IC CATV, SatCom SP4T 50Ohm 14-QFN (2x2)

Buy Now Datasheet
RF/IF and RFID - RF Switches - 1066432-JSW4-272DR+ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1066432-JSW4-272DR+
RF/IF and RFID - RF Switches 1066432-JSW4-272DR+
Win Source Part Number: 1066432-JSW4-272DR+ Category: RF/IF and RFID>RF Switches Package: Tape & Reel Standard Package: 500 Impedance: 50Ohm Test Frequency: 2.7GHz Frequency Range: 5MHz ~ 2.7GHz Insertion Loss: 0.6dB Isolation: 27dB Circuit: SP4T Topology: Reflective IIP3: 59dBm RF Type: CATV, SatCom Voltage - Supply: 2.5V ~ 4.8V Package / Case: 14-UFQFN Exposed Pad Supplier Device Package: 14-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Mini-Circuits Other Names: 3157-JSW4-272DR+CT,3 157-JSW4-272DR+TR,31 57-JSW4-272DR+DKR

Win Source Part Number: 1066432-JSW4-272DR+
Category: RF/IF and RFID>RF Switches
Package: Tape & Reel
Standard Package: 500
Impedance: 50Ohm
Test Frequency: 2.7GHz
Frequency Range: 5MHz ~ 2.7GHz
Insertion Loss: 0.6dB
Isolation: 27dB
Circuit: SP4T
Topology: Reflective
IIP3: 59dBm
RF Type: CATV, SatCom
Voltage - Supply: 2.5V ~ 4.8V
Package / Case: 14-UFQFN Exposed Pad
Supplier Device Package: 14-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Mini-Circuits
Other Names: 3157-JSW4-272DR+CT,3157-JSW4-272DR+TR,3157-JSW4-272DR+DKR

Buy Now Datasheet
RF Switches - JSW4-272DR+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
JSW4-272DR+
RF Switches JSW4-272DR+
RF Switch IC CATV, SatCom SP4T 50Ohm 14-QFN (2x2)

RF Switch IC CATV, SatCom SP4T 50Ohm 14-QFN (2x2)

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number JSW4-272DR+ 3157-JSW4-272DR+TR-ND 1066432-JSW4-272DR+ JSW4-272DR+
Product Name Reflective SP4T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω RF Switches RF/IF and RFID - RF Switches RF Switches
Package Type Surface Mount Surface Mount; 14-UFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz 5 to 2700 MHz 5 to 2700 MHz
Insertion Loss 0.6000 to 0.8000 dB 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω - RCM-2SP8T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Absorptive SPDT, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP2T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA - ZT-4X4NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 350 MHz
Insertion Loss 7 to 11 dB
View Details
2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted - ZTVX-16-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1 to 2.5 dB
View Details