Mini-Circuits Mechanical Switch Assembly, 6 x SP6T, DC - 12 GHz, 3U, SMA ZTM-6SP6T-12

Description
Mini-Circuits’ ZTM-6SP6T-12 houses 6 independently controlled electro-mechanical SP6T switches. Each switch operates over a wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break-before-make configuration, and lifetime of 10 million switching cycles when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis, 3U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user- friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The modular design of the ZTM series switch rack supports easy maintenance and re-configuration in the field, without the need to return the whole system to a Mini-Circuits facility. Custom switch configurations can be configured to fit any requirement, using Mini-Circuits’ online configurator tool at www.minicircuits.com /WebStore/ztm.html.
Request a Quote
Description
Mini-Circuits’ ZTM-6SP6T-12 houses 6 independently controlled electro-mechanical SP6T switches. Each switch operates over a wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break-before-make configuration, and lifetime of 10 million switching cycles when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis, 3U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user- friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The modular design of the ZTM series switch rack supports easy maintenance and re-configuration in the field, without the need to return the whole system to a Mini-Circuits facility. Custom switch configurations can be configured to fit any requirement, using Mini-Circuits’ online configurator tool at www.minicircuits.com /WebStore/ztm.html.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZTM-6SP6T-12 is a rack-mounted mechanical switch assembly containing six independently controlled SP6T absorptive switches operating from DC to 12 GHz with low insertion loss and high isolation. It features a 19-inch, 3U chassis with seven SMA female RF connectors on the front panel and LED indicators for visual state display. The unit supports control via USB or Ethernet with SSH, HTTP, and Telnet protocols, and includes a fail-safe design that reverts to a default state upon power loss. Each switch has a 10 million cycle lifetime, handles up to 0.1 W of hot switching power, and terminates unused paths internally. The device weighs 4535 grams and meets environmental rating ENV55.

Datasheet Summary
Powered by GS/AI

The ZTM-6SP6T-12 is a rack-mounted mechanical switch assembly containing six independently controlled SP6T absorptive switches operating from DC to 12 GHz with low insertion loss and high isolation. It features a 19-inch, 3U chassis with seven SMA female RF connectors on the front panel and LED indicators for visual state display. The unit supports control via USB or Ethernet with SSH, HTTP, and Telnet protocols, and includes a fail-safe design that reverts to a default state upon power loss. Each switch has a 10 million cycle lifetime, handles up to 0.1 W of hot switching power, and terminates unused paths internally. The device weighs 4535 grams and meets environmental rating ENV55.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Switch Assembly, 6 x SP6T, DC - 12 GHz, 3U, SMA - ZTM-6SP6T-12 - Mini-Circuits
Brooklyn, NY, United States
Mechanical Switch Assembly, 6 x SP6T, DC - 12 GHz, 3U, SMA
ZTM-6SP6T-12
Mechanical Switch Assembly, 6 x SP6T, DC - 12 GHz, 3U, SMA ZTM-6SP6T-12
Mini-Circuits’ ZTM-6SP6T-12 houses 6 independently controlled electro-mechanical SP6T switches. Each switch operates over a wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break-before-make configuration, and lifetime of 10 million switching cycles when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis, 3U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user- friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The modular design of the ZTM series switch rack supports easy maintenance and re-configuration in the field, without the need to return the whole system to a Mini-Circuits facility. Custom switch configurations can be configured to fit any requirement, using Mini-Circuits’ online configurator tool at www.minicircuits.com /WebStore/ztm.html.

Mini-Circuits’ ZTM-6SP6T-12 houses 6 independently controlled electro-mechanical SP6T switches. Each switch operates over a wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break-before-make configuration, and lifetime of 10 million switching cycles when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis, 3U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user- friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The modular design of the ZTM series switch rack supports easy maintenance and re-configuration in the field, without the need to return the whole system to a Mini-Circuits facility. Custom switch configurations can be configured to fit any requirement, using Mini-Circuits’ online configurator tool at www.minicircuits.com/WebStore/ztm.html.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZTM-6SP6T-12
Product Name Mechanical Switch Assembly, 6 x SP6T, DC - 12 GHz, 3U, SMA
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP8TA-12 - Mini-Circuits
Specs
Control Interface TTL
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
3 suppliers
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2R-63DR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
2 suppliers
Mechanical Switch Assembly, 24 x SPDT, DC - 18 GHz, 5U, SMA - ZTM2-24SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details