Mini-Circuits Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control ZK-MSP8TA-12

Description
Mechanical SP8T absorptive switch TTL interface for simple control integration Fail-safe/redundancy switching
Request a Quote
Description
Mechanical SP8T absorptive switch TTL interface for simple control integration Fail-safe/redundancy switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZK-MSP8TA-12 is a mechanical SP8T absorptive switch for DC to 12 GHz RF signal routing, featuring eight SMA-female connectors and TTL-level control inputs. It has an insertion loss of 0.15 to 0.80 dB and isolation of 70 to 100 dB depending on frequency, with a switching time of 25 ms and a lifetime of 5 million cycles. The switch is fail-safe, reverting to a default disconnected state without power, and uses a break-before-make configuration. It operates on a +24 V DC supply and includes rear-mounted LED indicators for state visibility. The device weighs 283 grams and is housed in a metal enclosure measuring 62.99 mm square with a maximum height of 22.86 mm. It is RoHS compliant and meets environmental rating ENV55.

Datasheet Summary
Powered by GS/AI

The ZK-MSP8TA-12 is a mechanical SP8T absorptive switch for DC to 12 GHz RF signal routing, featuring eight SMA-female connectors and TTL-level control inputs. It has an insertion loss of 0.15 to 0.80 dB and isolation of 70 to 100 dB depending on frequency, with a switching time of 25 ms and a lifetime of 5 million cycles. The switch is fail-safe, reverting to a default disconnected state without power, and uses a break-before-make configuration. It operates on a +24 V DC supply and includes rear-mounted LED indicators for state visibility. The device weighs 283 grams and is housed in a metal enclosure measuring 62.99 mm square with a maximum height of 22.86 mm. It is RoHS compliant and meets environmental rating ENV55.

Suppliers

Company
Product
Description
Supplier Links
Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP8TA-12 - Mini-Circuits
Brooklyn, NY, United States
Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control
ZK-MSP8TA-12
Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control ZK-MSP8TA-12
Mechanical SP8T absorptive switch TTL interface for simple control integration Fail-safe/redundancy switching
  • Mechanical SP8T absorptive switch
  • TTL interface for simple control integration
  • Fail-safe/redundancy switching
Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZK-MSP8TA-12
Product Name Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control
Control Interface TTL
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SP8T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 18000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details
Mechanical Switch Assembly, 8 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-8SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSW-2-50DRB+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SWA-2-50DRB+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
3 suppliers