Mini-Circuits Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω ZSW2-63DR+

Description
Mini-Circuits’ ZSW2-63DR+ is a 50 Ω high power SPDT RF switch designed for automatic test equipment applications, covering a broad frequency range from 5 to 6000 MHz with low insertion loss and high linearity. The ZSW2-63DR+ operates on a single supply voltage from +2.3 V to +4.8 V with a single pin control. The switch comes housed in a rugged, compact, aluminum alloy case (2.00 x 1.5 x 0.6”) with 3 SMA-F connectors at RF ports and a 9-pin D-sub connector for DC power and control signals.
Request a Quote
Description
Mini-Circuits’ ZSW2-63DR+ is a 50 Ω high power SPDT RF switch designed for automatic test equipment applications, covering a broad frequency range from 5 to 6000 MHz with low insertion loss and high linearity. The ZSW2-63DR+ operates on a single supply voltage from +2.3 V to +4.8 V with a single pin control. The switch comes housed in a rugged, compact, aluminum alloy case (2.00 x 1.5 x 0.6”) with 3 SMA-F connectors at RF ports and a 9-pin D-sub connector for DC power and control signals.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZSW2-63DR+ is a 50 Ω reflective SPDT RF switch for automatic test equipment, operating from 5 to 6000 MHz with a single 2.3 V to 4.8 V supply. It features 0.33 dB insertion loss up to 1000 MHz, 36 dBm maximum RF input power, and IP3 linearity of +73 dBm at 850 MHz. Housed in a compact aluminum alloy case measuring 2.00 x 1.5 x 0.6 inches, it includes three SMA-F RF connectors and a 9-pin D-sub for control and power. The device meets ESD HBM Class 1B (500 V) and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ZSW2-63DR+ is a 50 Ω reflective SPDT RF switch for automatic test equipment, operating from 5 to 6000 MHz with a single 2.3 V to 4.8 V supply. It features 0.33 dB insertion loss up to 1000 MHz, 36 dBm maximum RF input power, and IP3 linearity of +73 dBm at 850 MHz. Housed in a compact aluminum alloy case measuring 2.00 x 1.5 x 0.6 inches, it includes three SMA-F RF connectors and a 9-pin D-sub for control and power. The device meets ESD HBM Class 1B (500 V) and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DR+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω
ZSW2-63DR+
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω ZSW2-63DR+
Mini-Circuits’ ZSW2-63DR+ is a 50 Ω high power SPDT RF switch designed for automatic test equipment applications, covering a broad frequency range from 5 to 6000 MHz with low insertion loss and high linearity. The ZSW2-63DR+ operates on a single supply voltage from +2.3 V to +4.8 V with a single pin control. The switch comes housed in a rugged, compact, aluminum alloy case (2.00 x 1.5 x 0.6”) with 3 SMA-F connectors at RF ports and a 9-pin D-sub connector for DC power and control signals.

Mini-Circuits’ ZSW2-63DR+ is a 50 Ω high power SPDT RF switch designed for automatic test equipment applications, covering a broad frequency range from 5 to 6000 MHz with low insertion loss and high linearity. The ZSW2-63DR+ operates on a single supply voltage from +2.3 V to +4.8 V with a single pin control. The switch comes housed in a rugged, compact, aluminum alloy case (2.00 x 1.5 x 0.6”) with 3 SMA-F connectors at RF ports and a 9-pin D-sub connector for DC power and control signals.

Supplier's Site Datasheet
RF Switches - 3157-ZSW2-63DR+-ND - DigiKey
Thief River Falls, MN, United States
REFLECTIVE SPDT, SSS, 5-6000 MHZ

REFLECTIVE SPDT, SSS, 5-6000 MHZ

Buy Now Datasheet
RF and Wireless - RF Switches - ZSW2-63DR+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
ZSW2-63DR+
RF and Wireless - RF Switches ZSW2-63DR+
REFLECTIVE SPDT, SSS, 5-6000 MHZ

REFLECTIVE SPDT, SSS, 5-6000 MHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number ZSW2-63DR+ 3157-ZSW2-63DR+-ND ZSW2-63DR+
Product Name Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω RF Switches RF and Wireless - RF Switches
Package Type Connectorized Chassis Mount
Connector SMA
Frequency Range 5 MHz 5 to 6000 MHz 5 to 6000 MHz
Insertion Loss 0.3300 dB 1.1 dB 1.1 dB
Isolation 48 dB 24 dB 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 4 x 12, DC - 26.5 GHz, 4U, 3.5 mm - ZT-4X12B-26-S - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω - CSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Frequency Range 500 to 6000 MHz
View Details
Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω - TOSW-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSWA2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details
2 suppliers