Mini-Circuits Mechanical Switch Assembly, 24 x SPDT, DC - 18 GHz, 5U, SMA ZTM2-24SPDT-18

Description
Mini-Circuits’ ZTM2-24SPDT-18 houses 24 independently controlled electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break-before-make configuration, and lifetime of 5 million switching cycles when used within the noted specifications. The switches are housed in a 19-inch rack chassis, 5U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The modular design of the ZTM2 series switch rack supports easy maintenance and re-configuration in the field, without the need to return the whole system to a Mini-Circuits facility. Custom switch configurations can be configured to fit any requirement, using Mini-Circuits’ online configurator tool at www.minicircuits.com /WebStore/ztm2.html.
Request a Quote
Description
Mini-Circuits’ ZTM2-24SPDT-18 houses 24 independently controlled electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break-before-make configuration, and lifetime of 5 million switching cycles when used within the noted specifications. The switches are housed in a 19-inch rack chassis, 5U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The modular design of the ZTM2 series switch rack supports easy maintenance and re-configuration in the field, without the need to return the whole system to a Mini-Circuits facility. Custom switch configurations can be configured to fit any requirement, using Mini-Circuits’ online configurator tool at www.minicircuits.com /WebStore/ztm2.html.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZTM2-24SPDT-18 is a 24-channel mechanically actuated SPDT switch assembly designed for automated test systems, operating from DC to 18 GHz with 50Ω impedance. It is housed in a 19-inch rack-mountable chassis with a 5U height, featuring SMA female RF connectors on the front panel and LED indicators for switch state visualization. Each switch provides fail-safe operation with a break-before-make configuration, a lifetime of 5 million cycles at 1 W hot switching, and internal signal termination on disconnected paths. Control is available via USB or Ethernet with support for SSH, HTTP, and Telnet protocols. The assembly maintains insertion loss of up to 0.50 dB and isolation of up to 66 dB across the frequency range, with return loss exceeding 19 dB. Environmental compliance is indicated as ENV55.

Datasheet Summary
Powered by GS/AI

The ZTM2-24SPDT-18 is a 24-channel mechanically actuated SPDT switch assembly designed for automated test systems, operating from DC to 18 GHz with 50Ω impedance. It is housed in a 19-inch rack-mountable chassis with a 5U height, featuring SMA female RF connectors on the front panel and LED indicators for switch state visualization. Each switch provides fail-safe operation with a break-before-make configuration, a lifetime of 5 million cycles at 1 W hot switching, and internal signal termination on disconnected paths. Control is available via USB or Ethernet with support for SSH, HTTP, and Telnet protocols. The assembly maintains insertion loss of up to 0.50 dB and isolation of up to 66 dB across the frequency range, with return loss exceeding 19 dB. Environmental compliance is indicated as ENV55.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Switch Assembly, 24 x SPDT, DC - 18 GHz, 5U, SMA - ZTM2-24SPDT-18 - Mini-Circuits
Brooklyn, NY, United States
Mechanical Switch Assembly, 24 x SPDT, DC - 18 GHz, 5U, SMA
ZTM2-24SPDT-18
Mechanical Switch Assembly, 24 x SPDT, DC - 18 GHz, 5U, SMA ZTM2-24SPDT-18
Mini-Circuits’ ZTM2-24SPDT-18 houses 24 independently controlled electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break-before-make configuration, and lifetime of 5 million switching cycles when used within the noted specifications. The switches are housed in a 19-inch rack chassis, 5U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The modular design of the ZTM2 series switch rack supports easy maintenance and re-configuration in the field, without the need to return the whole system to a Mini-Circuits facility. Custom switch configurations can be configured to fit any requirement, using Mini-Circuits’ online configurator tool at www.minicircuits.com /WebStore/ztm2.html.

Mini-Circuits’ ZTM2-24SPDT-18 houses 24 independently controlled electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break-before-make configuration, and lifetime of 5 million switching cycles when used within the noted specifications. The switches are housed in a 19-inch rack chassis, 5U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The modular design of the ZTM2 series switch rack supports easy maintenance and re-configuration in the field, without the need to return the whole system to a Mini-Circuits facility. Custom switch configurations can be configured to fit any requirement, using Mini-Circuits’ online configurator tool at www.minicircuits.com/WebStore/ztm2.html.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZTM2-24SPDT-18
Product Name Mechanical Switch Assembly, 24 x SPDT, DC - 18 GHz, 5U, SMA
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 0.1500 to 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2T-18-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 100 dB
View Details
2 suppliers
Absorptive SPDT, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP2T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2R-63DR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
2 suppliers
Bi-Phase, Plug-in Pin Diode Switch, 5 - 450 MHz, 50Ω - PAS-1+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details