Mini-Circuits Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω ZAS-3+

Description
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
Request a Quote
Description
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZAS-3+ is a coaxial bi-phase attenuator/switch designed for 50Ω applications from 1 to 200 MHz, with a typical insertion loss of 1.6 dB and an isolation of 65 dB at mid-band. It operates with a control current of up to 30 mA and is rated for an operating temperature range of -55°C to 100°C. The device features a rugged shielded case in M22 style, with dimensions A=57.15 mm, B=35.05 mm, C=31.50 mm, D=12.70 mm, E=3.81 mm, F=78.74 mm, G=3.51 mm, H=31.45 mm, J=82.55 mm, K=2.54 mm, L=10.16 mm, M=29.21 mm, N=47.24 mm, P=16.26 mm, and S=3.81 mm, weighing 74.0 grams. It is RoHS compliant and suitable for use in bi-phase modulators or electronic attenuators.

Datasheet Summary
Powered by GS/AI

The ZAS-3+ is a coaxial bi-phase attenuator/switch designed for 50Ω applications from 1 to 200 MHz, with a typical insertion loss of 1.6 dB and an isolation of 65 dB at mid-band. It operates with a control current of up to 30 mA and is rated for an operating temperature range of -55°C to 100°C. The device features a rugged shielded case in M22 style, with dimensions A=57.15 mm, B=35.05 mm, C=31.50 mm, D=12.70 mm, E=3.81 mm, F=78.74 mm, G=3.51 mm, H=31.45 mm, J=82.55 mm, K=2.54 mm, L=10.16 mm, M=29.21 mm, N=47.24 mm, P=16.26 mm, and S=3.81 mm, weighing 74.0 grams. It is RoHS compliant and suitable for use in bi-phase modulators or electronic attenuators.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3+ - Mini-Circuits
Brooklyn, NY, United States
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
ZAS-3+
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω ZAS-3+
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω

Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZAS-3+
Product Name Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 8x8, 0.1 - 18 GHz, 3U, SMA - ZTS-8X8B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 100 to 18000 MHz
Insertion Loss 7 dB
View Details
USB RF SPDT Solid State Switch Matrix, 10 MHz – 8.5 GHz, 50Ω - USB-4SP2T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Absorptive SP4T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω - USB-2SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Millimeter Wave Switches (DC-50 GHz), 2 x Absorptive SP4T - RC-2SP4T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details