Mini-Circuits Mechanical Switch Assembly, 2 x SP8T, DC - 40 GHz, 2.92 mm RCM-2SP8T-40

Description
Mini-Circuits’ RCM-2SP8T-40 houses 2 independently controlled electro-mechanical SP8T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe / normally open, with a break before make configuration, and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a compact benchtop package with all 2.92 mm (female) RF connectors on the front along with LED indicators for a quick read out of switch states. Control and power connections are located on the rear panel. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Description
Mini-Circuits’ RCM-2SP8T-40 houses 2 independently controlled electro-mechanical SP8T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe / normally open, with a break before make configuration, and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a compact benchtop package with all 2.92 mm (female) RF connectors on the front along with LED indicators for a quick read out of switch states. Control and power connections are located on the rear panel. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' RCM-2SP8T-40 is a benchtop mechanical switch assembly containing two independently controlled 50Ω SP8T absorptive switches operating from DC to 40 GHz with 2.92 mm female RF connectors. The unit features LED indicators for switch state visualization, USB and Ethernet (HTTP and Telnet) control interfaces, and a fail-safe normally open design with a 2 million cycle lifetime. It measures 209.55 x 107.95 x 45.21 mm and weighs 2350 grams. The assembly includes an integrated power supply and operates within a temperature range of 0 to +40°C.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' RCM-2SP8T-40 is a benchtop mechanical switch assembly containing two independently controlled 50Ω SP8T absorptive switches operating from DC to 40 GHz with 2.92 mm female RF connectors. The unit features LED indicators for switch state visualization, USB and Ethernet (HTTP and Telnet) control interfaces, and a fail-safe normally open design with a 2 million cycle lifetime. It measures 209.55 x 107.95 x 45.21 mm and weighs 2350 grams. The assembly includes an integrated power supply and operates within a temperature range of 0 to +40°C.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Switch Assembly, 2 x SP8T, DC - 40 GHz, 2.92 mm - RCM-2SP8T-40 - Mini-Circuits
Brooklyn, NY, United States
Mechanical Switch Assembly, 2 x SP8T, DC - 40 GHz, 2.92 mm
RCM-2SP8T-40
Mechanical Switch Assembly, 2 x SP8T, DC - 40 GHz, 2.92 mm RCM-2SP8T-40
Mini-Circuits’ RCM-2SP8T-40 houses 2 independently controlled electro-mechanical SP8T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe / normally open, with a break before make configuration, and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a compact benchtop package with all 2.92 mm (female) RF connectors on the front along with LED indicators for a quick read out of switch states. Control and power connections are located on the rear panel. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ RCM-2SP8T-40 houses 2 independently controlled electro-mechanical SP8T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe / normally open, with a break before make configuration, and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a compact benchtop package with all 2.92 mm (female) RF connectors on the front along with LED indicators for a quick read out of switch states. Control and power connections are located on the rear panel. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RCM-2SP8T-40
Product Name Mechanical Switch Assembly, 2 x SP8T, DC - 40 GHz, 2.92 mm
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - RAS-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSW-2-50DR+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details
RF Mechanical Switch, 3 x SP4T, DC - 18 GHz, Absorptive, SMA - RCM-3SP4T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
2 suppliers