Mini-Circuits Absorptive SPDT,Die Switch, DC - 4500 MHz, 50Ω M3SWA-250DRBDG+

Description
Mini-Circuits’ M3SWA-250DRBD+ is a MMIC SPDT absorptive switch die with an internal driver designed for wideband operation from DC to 4.5 GHz supporting many applications requiring fast switching across a wide frequency range. This model provides excellent isolation, fast switching speed and high linearity.
Request a Quote
Description
Mini-Circuits’ M3SWA-250DRBD+ is a MMIC SPDT absorptive switch die with an internal driver designed for wideband operation from DC to 4.5 GHz supporting many applications requiring fast switching across a wide frequency range. This model provides excellent isolation, fast switching speed and high linearity.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' M3SWA-250DRBDG+ is a known good die (KGD) variant of an MMIC SPDT absorptive RF switch designed for wideband operation from DC to 4.5 GHz, featuring high isolation up to 62 dB at 1000 MHz, low insertion loss of 0.6 dB typ., high linearity with input IP3 of +46.5 dBm typ., and fast switching rise and fall times of 3.3 ns and 4.6 ns typ. The die has a physical size of 700 x 950 µm and is packaged as a bare die for direct integration. It operates with ±5 V supply voltages and is RoHS compliant. The part is ESD rated to Class 0 (100 V HBM).

Datasheet Summary
Powered by GS/AI

Mini-Circuits' M3SWA-250DRBDG+ is a known good die (KGD) variant of an MMIC SPDT absorptive RF switch designed for wideband operation from DC to 4.5 GHz, featuring high isolation up to 62 dB at 1000 MHz, low insertion loss of 0.6 dB typ., high linearity with input IP3 of +46.5 dBm typ., and fast switching rise and fall times of 3.3 ns and 4.6 ns typ. The die has a physical size of 700 x 950 µm and is packaged as a bare die for direct integration. It operates with ±5 V supply voltages and is RoHS compliant. The part is ESD rated to Class 0 (100 V HBM).

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT,Die Switch, DC - 4500 MHz, 50Ω - M3SWA-250DRBDG+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT,Die Switch, DC - 4500 MHz, 50Ω
M3SWA-250DRBDG+
Absorptive SPDT,Die Switch, DC - 4500 MHz, 50Ω M3SWA-250DRBDG+
Mini-Circuits’ M3SWA-250DRBD+ is a MMIC SPDT absorptive switch die with an internal driver designed for wideband operation from DC to 4.5 GHz supporting many applications requiring fast switching across a wide frequency range. This model provides excellent isolation, fast switching speed and high linearity.

Mini-Circuits’ M3SWA-250DRBD+ is a MMIC SPDT absorptive switch die with an internal driver designed for wideband operation from DC to 4.5 GHz supporting many applications requiring fast switching across a wide frequency range. This model provides excellent isolation, fast switching speed and high linearity.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number M3SWA-250DRBDG+
Product Name Absorptive SPDT,Die Switch, DC - 4500 MHz, 50Ω
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
Insertion Loss 0.5000 to 1.4 dB
Isolation 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Absorptive SP4T, SMT Solid State Switch, 30 - 6000 MHz, 50Ω - HSWA4-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 30 to 6000 MHz
View Details
4 suppliers
Absorptive SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SWA-2-50DRB+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
3 suppliers
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRX+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details