Mini-Circuits Dual Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω RCM-2SP8T-12

Description
Mini-Circuits’ RCM-2SP8T-12 comprises a pair of independently controlled, electro-mechanical SP8T switches. Each switch operates over a wide bandwidth, from DC to 12 GHz, with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co nfiguration, with a typical lifetime of 5 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ RCM-2SP8T-12 comprises a pair of independently controlled, electro-mechanical SP8T switches. Each switch operates over a wide bandwidth, from DC to 12 GHz, with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co nfiguration, with a typical lifetime of 5 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCM-2SP8T-12 is a dual electro-mechanical SP8T absorptive switch matrix operating from DC to 12 GHz with 50 Ω impedance, designed for automated test equipment and signal routing applications. It is housed in a metal case measuring 8.25 x 8.25 x 4.25 inches with SMA female RF connectors on the front panel. Each switch features a break-before-make configuration, 5 million switch cycles lifetime, 20 W cold switching power rating, and internal terminations on disconnected paths. Control is provided via USB or Ethernet, with software support for Windows and Linux. Operating temperature ranges from 0 °C to 40 °C, and storage temperature from -15 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The RCM-2SP8T-12 is a dual electro-mechanical SP8T absorptive switch matrix operating from DC to 12 GHz with 50 Ω impedance, designed for automated test equipment and signal routing applications. It is housed in a metal case measuring 8.25 x 8.25 x 4.25 inches with SMA female RF connectors on the front panel. Each switch features a break-before-make configuration, 5 million switch cycles lifetime, 20 W cold switching power rating, and internal terminations on disconnected paths. Control is provided via USB or Ethernet, with software support for Windows and Linux. Operating temperature ranges from 0 °C to 40 °C, and storage temperature from -15 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω - RCM-2SP8T-12 - Mini-Circuits
Brooklyn, NY, United States
Dual Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω
RCM-2SP8T-12
Dual Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω RCM-2SP8T-12
Mini-Circuits’ RCM-2SP8T-12 comprises a pair of independently controlled, electro-mechanical SP8T switches. Each switch operates over a wide bandwidth, from DC to 12 GHz, with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co nfiguration, with a typical lifetime of 5 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RCM-2SP8T-12 comprises a pair of independently controlled, electro-mechanical SP8T switches. Each switch operates over a wide bandwidth, from DC to 12 GHz, with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-configuration, with a typical lifetime of 5 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RCM-2SP8T-12
Product Name Dual Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω - ZSDR-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details
2 suppliers
Reflective SP6T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW6-33DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
3 suppliers
Mechanical Switch Assembly, 1 x SP8T, DC - 40 GHz, 2.92 mm - RCM-1SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details