Mini-Circuits 3 x SP2T Mechanical Switch Assembly, DC - 18 GHz, 1U, N-type Rear ZT-317

Description
Mini-Circuits’ ZT-317 houses 3 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe, with a break before make configuration, and lifetime of 5 million switching cycles typically when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis with all N-type (female) RF connectors on the rear panel to enable plumbing on the back and keep the front panel clear. LED switch state indicators on the front panel enable visual display of all switch states. The switch matrix can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote Datasheet
Description
Mini-Circuits’ ZT-317 houses 3 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe, with a break before make configuration, and lifetime of 5 million switching cycles typically when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis with all N-type (female) RF connectors on the rear panel to enable plumbing on the back and keep the front panel clear. LED switch state indicators on the front panel enable visual display of all switch states. The switch matrix can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 x SP2T Mechanical Switch Assembly, DC - 18 GHz, 1U, N-type Rear - ZT-317 - Mini-Circuits
Brooklyn, NY, United States
3 x SP2T Mechanical Switch Assembly, DC - 18 GHz, 1U, N-type Rear
ZT-317
3 x SP2T Mechanical Switch Assembly, DC - 18 GHz, 1U, N-type Rear ZT-317
Mini-Circuits’ ZT-317 houses 3 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe, with a break before make configuration, and lifetime of 5 million switching cycles typically when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis with all N-type (female) RF connectors on the rear panel to enable plumbing on the back and keep the front panel clear. LED switch state indicators on the front panel enable visual display of all switch states. The switch matrix can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ ZT-317 houses 3 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe, with a break before make configuration, and lifetime of 5 million switching cycles typically when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis with all N-type (female) RF connectors on the rear panel to enable plumbing on the back and keep the front panel clear. LED switch state indicators on the front panel enable visual display of all switch states. The switch matrix can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZT-317
Product Name 3 x SP2T Mechanical Switch Assembly, DC - 18 GHz, 1U, N-type Rear
Package Type Connectorized
Connector Type N
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz - ZTRC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Mechanical Switch Assembly, 8 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-8SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2T-18XL+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.4500 dB
View Details
Mechanical Switch Assembly, 12 x SPDT, DC - 18 GHz, 3U, SMA - ZTM-12SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details