Mini-Circuits RF Mechanical Switch, 6 x SPDT, DC - 18 GHz, Absorptive, SMA RCM-6SPDT-18

Description
Mini-Circuits’ RCM-6SPDT-18 comprises six independently controlled, electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation (85 dB typical), low insertion loss (0.2 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a typical lifetime of 5 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ RCM-6SPDT-18 comprises six independently controlled, electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation (85 dB typical), low insertion loss (0.2 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a typical lifetime of 5 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mechanical Switch, 6 x SPDT, DC - 18 GHz, Absorptive, SMA - RCM-6SPDT-18 - Mini-Circuits
Brooklyn, NY, United States
RF Mechanical Switch, 6 x SPDT, DC - 18 GHz, Absorptive, SMA
RCM-6SPDT-18
RF Mechanical Switch, 6 x SPDT, DC - 18 GHz, Absorptive, SMA RCM-6SPDT-18
Mini-Circuits’ RCM-6SPDT-18 comprises six independently controlled, electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation (85 dB typical), low insertion loss (0.2 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a typical lifetime of 5 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RCM-6SPDT-18 comprises six independently controlled, electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation (85 dB typical), low insertion loss (0.2 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-configuration, with a typical lifetime of 5 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RCM-6SPDT-18
Product Name RF Mechanical Switch, 6 x SPDT, DC - 18 GHz, Absorptive, SMA
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical SP6T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP6TA-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Control Interface TTL
View Details
Bi-Phase, Plug-in Pin Diode Switch, 5 - 450 MHz, 50Ω - PAS-1+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - RC-1SP6T-A12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω - TOSW-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details