Mini-Circuits Absorptive SPDT, Solid State Switch, 100 MHz - 43.5 GHz, 50Ω USB-1SP2T-A44

Description
Mini-Circuits’ USB-1SP2T-A44 is a fast switching solid-state SP2T covering an ultra-wide bandwidth, from 0.1 to 43.5 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports 1 and 2. The switch is supplied in a low profile package (3.7” x 1.7” x 0.6”) with 3 precision 2.92 mm RF connectors, a USB type C for power and unit control and 2 serial data bus connections for daisy-chaining with additional switch modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Description
Mini-Circuits’ USB-1SP2T-A44 is a fast switching solid-state SP2T covering an ultra-wide bandwidth, from 0.1 to 43.5 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports 1 and 2. The switch is supplied in a low profile package (3.7” x 1.7” x 0.6”) with 3 precision 2.92 mm RF connectors, a USB type C for power and unit control and 2 serial data bus connections for daisy-chaining with additional switch modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' USB-1SP2T-A44 is a solid-state SP2T switch designed for RF and millimeter-wave signal routing from 0.1 to 43.5 GHz with 50 Ω impedance. It is housed in a low-profile package measuring 3.7 × 1.7 × 0.6 inches and features three 2.92 mm female RF connectors, a USB Type-C port for power and control, and two serial daisy-chain connections. The switch offers up to 46 dB isolation at 43.5 GHz, insertion loss up to 6.0 dB across the band, and a transition time of 600 ns. It supports daisy-chaining up to 25 units via a single USB interface and includes full software support for Windows and Linux. Operating temperature range is -10°C to +60°C, with a maximum DC supply voltage of 6 V and RF input power limit of +24 dBm above 40 GHz. Environmental rating is ENV55T2 and case style is UE3202.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' USB-1SP2T-A44 is a solid-state SP2T switch designed for RF and millimeter-wave signal routing from 0.1 to 43.5 GHz with 50 Ω impedance. It is housed in a low-profile package measuring 3.7 × 1.7 × 0.6 inches and features three 2.92 mm female RF connectors, a USB Type-C port for power and control, and two serial daisy-chain connections. The switch offers up to 46 dB isolation at 43.5 GHz, insertion loss up to 6.0 dB across the band, and a transition time of 600 ns. It supports daisy-chaining up to 25 units via a single USB interface and includes full software support for Windows and Linux. Operating temperature range is -10°C to +60°C, with a maximum DC supply voltage of 6 V and RF input power limit of +24 dBm above 40 GHz. Environmental rating is ENV55T2 and case style is UE3202.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Solid State Switch, 100 MHz - 43.5 GHz, 50Ω - USB-1SP2T-A44 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Solid State Switch, 100 MHz - 43.5 GHz, 50Ω
USB-1SP2T-A44
Absorptive SPDT, Solid State Switch, 100 MHz - 43.5 GHz, 50Ω USB-1SP2T-A44
Mini-Circuits’ USB-1SP2T-A44 is a fast switching solid-state SP2T covering an ultra-wide bandwidth, from 0.1 to 43.5 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports 1 and 2. The switch is supplied in a low profile package (3.7” x 1.7” x 0.6”) with 3 precision 2.92 mm RF connectors, a USB type C for power and unit control and 2 serial data bus connections for daisy-chaining with additional switch modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ USB-1SP2T-A44 is a fast switching solid-state SP2T covering an ultra-wide bandwidth, from 0.1 to 43.5 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports 1 and 2. The switch is supplied in a low profile package (3.7” x 1.7” x 0.6”) with 3 precision 2.92 mm RF connectors, a USB type C for power and unit control and 2 serial data bus connections for daisy-chaining with additional switch modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet
RF Switches - 3157-USB-1SP2T-A44-ND - DigiKey
Thief River Falls, MN, United States
SS SWITCH, 100 MHZ - 43.5 GHZ

SS SWITCH, 100 MHZ - 43.5 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number USB-1SP2T-A44 3157-USB-1SP2T-A44-ND
Product Name Absorptive SPDT, Solid State Switch, 100 MHz - 43.5 GHz, 50Ω RF Switches
Package Type Connectorized Chassis Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
Frequency Range 100 to 43500 MHz 100 to 43500 MHz
Insertion Loss 1.5 to 6 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP8T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω - USB-1SP8T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
2 suppliers
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Mechanical Switch Assembly, 12 x SPDT, DC - 18 GHz, 3U, SMA - ZTM-12SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-12BM+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
2 suppliers