Mini-Circuits' USB-1SP4T-34 is a solid-state SP4T RF switch designed for signal routing from 0.1 to 30 GHz with 50 Ω impedance. It features precision 2.92 mm female RF connectors and a compact NR3218 case measuring 85.09 mm by 50.80 mm. The switch offers up to 60 dB isolation at 30 GHz, insertion loss up to 9.00 dB across the band, and supports daisy-chaining up to 25 units via USB HID with automatic dynamic addressing. It operates from a +5 V supply, draws up to 120 mA, and handles RF input power up to +24 dBm in cold switching. Transition times are between 10 and 30 ns, and USB command response time is approximately 2 ms.
Mini-Circuits’ USB-1SP4T-34 is a fast switching solid-state SP4T covering an ultra-wide bandwidth from 0.1 to 30 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low profile package with precision 2.92 mm RF connectors. Refer to our website for compliance methodologies and qualifications The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple switches to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible switches can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | USB-1SP4T-34 |
| Product Name | Absorptive SP4T, Solid State Switch, 100 MHz - 30 GHz, 50Ω |
| Package Type | Connectorized |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) |
| Frequency Range | 100 to 30000 MHz |
| Insertion Loss | 2.6 to 9 dB |