Mini-Circuits Mechanical Switch Assembly, 2 x SP16T, DC - 18 GHz, 2U, SMA ZT-2SP16T-18

Description
Mini-Circuits’ ZT-2SP16T-18 houses 2 x SPDT and 4 x SP8T absorptive electro-mechanical switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The switches can be conveniently interconnected on the front panel, using Mini-Circuits’ 141-3SMR+ conformable cables, to form a pair of SP16T switches. The switches are housed in a compact, 2U height, 19-inch rack chassis with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote Datasheet
Description
Mini-Circuits’ ZT-2SP16T-18 houses 2 x SPDT and 4 x SP8T absorptive electro-mechanical switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The switches can be conveniently interconnected on the front panel, using Mini-Circuits’ 141-3SMR+ conformable cables, to form a pair of SP16T switches. The switches are housed in a compact, 2U height, 19-inch rack chassis with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Switch Assembly, 2 x SP16T, DC - 18 GHz, 2U, SMA - ZT-2SP16T-18 - Mini-Circuits
Brooklyn, NY, United States
Mechanical Switch Assembly, 2 x SP16T, DC - 18 GHz, 2U, SMA
ZT-2SP16T-18
Mechanical Switch Assembly, 2 x SP16T, DC - 18 GHz, 2U, SMA ZT-2SP16T-18
Mini-Circuits’ ZT-2SP16T-18 houses 2 x SPDT and 4 x SP8T absorptive electro-mechanical switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The switches can be conveniently interconnected on the front panel, using Mini-Circuits’ 141-3SMR+ conformable cables, to form a pair of SP16T switches. The switches are housed in a compact, 2U height, 19-inch rack chassis with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ ZT-2SP16T-18 houses 2 x SPDT and 4 x SP8T absorptive electro-mechanical switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The switches can be conveniently interconnected on the front panel, using Mini-Circuits’ 141-3SMR+ conformable cables, to form a pair of SP16T switches. The switches are housed in a compact, 2U height, 19-inch rack chassis with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZT-2SP16T-18
Product Name Mechanical Switch Assembly, 2 x SP16T, DC - 18 GHz, 2U, SMA
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP8TA-12 - Mini-Circuits
Specs
Control Interface TTL
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
Absorptive SP4T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω - USB-2SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Reflective SP4T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW4-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
3 suppliers
Millimeter Wave Switch, 2 x DPDT / Transfer, DC - 50 GHz, 2.4 mm - RC-2MTS-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details