The RC-2MTS-50 is a millimeter wave switch matrix containing two independently controlled electro-mechanical transfer switches, each providing a DPDT configuration for DC to 50 GHz applications. It features 2.4 mm female connectors on the front panel and is housed in a rugged metal case measuring 5.5 x 6.0 x 2.75 inches. The switches offer typical insertion loss of 0.8 dB and isolation of 65 dB, with a switch lifetime of 2 million cycles and a break-before-make configuration for fail-safe operation. Control is supported via USB or Ethernet, with software GUI and API for Windows and Linux systems. Operating temperature ranges from 0°C to 40°C, and power is supplied via a 24 V DC input.
Mini-Circuits’ RC-2MTS-50 comprises of two independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 50 GHz with high isolation (65 dB typical), low insertion loss (0.8 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | RC-2MTS-50 |
| Product Name | Millimeter Wave Switch, 2 x DPDT / Transfer, DC - 50 GHz, 2.4 mm |
| Package Type | Connectorized |
| Operating Temperature | 0.0 to 40 C (32 to 104 F) |
| Frequency Range | 50000 MHz |