Mini-Circuits Absorptive SP4T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω USB-2SP4T-852H

Description
Mini-Circuits’ USB-2SP4T-852H is a low cost, USB controlled, solid state matrix, containing two independent SP4T RF switches. The fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ IP3) and high isolation (60 dB typical) allow the model to be used for a wide variety of RF applications. The USB-2SP4T-852H is housed in a compact, low profile, rugged metal case (8.4” x 2.0” x 0.475”) with 10 SMA (F) connectors (COM, 1 to 4 for each switch), a USB Mini-B port for power and control, and two data bus connectors for Master / Slave connections to other modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ USB-2SP4T-852H is a low cost, USB controlled, solid state matrix, containing two independent SP4T RF switches. The fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ IP3) and high isolation (60 dB typical) allow the model to be used for a wide variety of RF applications. The USB-2SP4T-852H is housed in a compact, low profile, rugged metal case (8.4” x 2.0” x 0.475”) with 10 SMA (F) connectors (COM, 1 to 4 for each switch), a USB Mini-B port for power and control, and two data bus connectors for Master / Slave connections to other modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USB-2SP4T-852H is a USB-controlled solid-state RF switch module featuring two independent 50Ω absorptive SP4T switches operating from 10 MHz to 8500 MHz. It has a compact metal case measuring 8.4 × 2.0 × 0.475 inches with 10 SMA female connectors and a USB Mini-B port for power and control. Typical insertion loss is 5.0 dB at 8500 MHz, with 60 dB isolation and +50 dBm IP3 linearity. Switch transition time is 5 µs, and up to 35 modules can be daisy-chained via data bus connectors. The device supports Windows and Linux software control via a GUI and API, operates from 4.75 to 5.25 V DC, and draws up to 85 mA. It is rated for operation from -10°C to +60°C and features an ECO-028352 case style and ENV55T2 environmental rating.

Datasheet Summary
Powered by GS/AI

The USB-2SP4T-852H is a USB-controlled solid-state RF switch module featuring two independent 50Ω absorptive SP4T switches operating from 10 MHz to 8500 MHz. It has a compact metal case measuring 8.4 × 2.0 × 0.475 inches with 10 SMA female connectors and a USB Mini-B port for power and control. Typical insertion loss is 5.0 dB at 8500 MHz, with 60 dB isolation and +50 dBm IP3 linearity. Switch transition time is 5 µs, and up to 35 modules can be daisy-chained via data bus connectors. The device supports Windows and Linux software control via a GUI and API, operates from 4.75 to 5.25 V DC, and draws up to 85 mA. It is rated for operation from -10°C to +60°C and features an ECO-028352 case style and ENV55T2 environmental rating.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP4T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω - USB-2SP4T-852H - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP4T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω
USB-2SP4T-852H
Absorptive SP4T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω USB-2SP4T-852H
Mini-Circuits’ USB-2SP4T-852H is a low cost, USB controlled, solid state matrix, containing two independent SP4T RF switches. The fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ IP3) and high isolation (60 dB typical) allow the model to be used for a wide variety of RF applications. The USB-2SP4T-852H is housed in a compact, low profile, rugged metal case (8.4” x 2.0” x 0.475”) with 10 SMA (F) connectors (COM, 1 to 4 for each switch), a USB Mini-B port for power and control, and two data bus connectors for Master / Slave connections to other modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ USB-2SP4T-852H is a low cost, USB controlled, solid state matrix, containing two independent SP4T RF switches. The fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ IP3) and high isolation (60 dB typical) allow the model to be used for a wide variety of RF applications. The USB-2SP4T-852H is housed in a compact, low profile, rugged metal case (8.4” x 2.0” x 0.475”) with 10 SMA (F) connectors (COM, 1 to 4 for each switch), a USB Mini-B port for power and control, and two data bus connectors for Master / Slave connections to other modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number USB-2SP4T-852H
Product Name Absorptive SP4T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 10 to 8500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-50 GHz), 2 x Reflective SPDT - RC-2SPDT-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2T-18XL+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.4500 dB
View Details
Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSWA-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details
Mechanical Switch Assembly, 2 x SPDT + 2 x SP6T, DC - 26.5 GHz, SMA - RCM-216 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details