Mini-Circuits Reflective SP4T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω JSW4-23DR-75+

Description
JSW4-23DR-75+ is a high power reflective SP4T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.
Request a Quote
Description
JSW4-23DR-75+ is a high power reflective SP4T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JSW4-23DR-75+ is a 75Ω reflective SP4T RF switch designed for wideband operation from 5 to 2000 MHz, with a 3W input power handling capability and a 0.1 dB compression point of 35 dBm. It features low insertion loss of 0.7 dB typ. at 1 GHz, isolation of 38 dB typ. at 1 GHz, and an input third-order intercept of 59 dBm typ. at 1 GHz. The device operates from a single +2.5V to +4.8V supply, consuming 40 µA typical current, and integrates a CMOS driver and negative voltage generator. Housed in a 2 mm × 2 mm × 0.55 mm, 14-lead MCLP package (MT1817 case style), it is RoHS compliant, rated MSL1, and meets Class 1B ESD (HBM) standards.

Datasheet Summary
Powered by GS/AI

JSW4-23DR-75+ is a 75Ω reflective SP4T RF switch designed for wideband operation from 5 to 2000 MHz, with a 3W input power handling capability and a 0.1 dB compression point of 35 dBm. It features low insertion loss of 0.7 dB typ. at 1 GHz, isolation of 38 dB typ. at 1 GHz, and an input third-order intercept of 59 dBm typ. at 1 GHz. The device operates from a single +2.5V to +4.8V supply, consuming 40 µA typical current, and integrates a CMOS driver and negative voltage generator. Housed in a 2 mm × 2 mm × 0.55 mm, 14-lead MCLP package (MT1817 case style), it is RoHS compliant, rated MSL1, and meets Class 1B ESD (HBM) standards.

Suppliers

Company
Product
Description
Supplier Links
Reflective SP4T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW4-23DR-75+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SP4T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω
JSW4-23DR-75+
Reflective SP4T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω JSW4-23DR-75+
JSW4-23DR-75+ is a high power reflective SP4T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.

JSW4-23DR-75+ is a high power reflective SP4T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.

Supplier's Site Datasheet
RF Switches - 3157-JSW4-23DR-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CATV, SatCom SP4T 75Ohm 14-QFN (2x2)

RF Switch IC CATV, SatCom SP4T 75Ohm 14-QFN (2x2)

Buy Now Datasheet
RF Switches - JSW4-23DR-75+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
JSW4-23DR-75+
RF Switches JSW4-23DR-75+
RF Switch IC CATV, SatCom SP4T 75Ohm 14-QFN (2x2)

RF Switch IC CATV, SatCom SP4T 75Ohm 14-QFN (2x2)

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number JSW4-23DR-75+ 3157-JSW4-23DR-75+TR-ND JSW4-23DR-75+
Product Name Reflective SP4T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω RF Switches RF Switches
Package Type Surface Mount Surface Mount; 14-UFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz 5 to 2000 MHz 5 to 2000 MHz
Insertion Loss 0.7000 to 1.3 dB 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High-Reliability Absorptive SP4T MEMS Switch, DC to 18 GHz - MEM-SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 100 to 18000 MHz
View Details
Mechanical Switch Assembly, 6 x SP6T, DC - 40 GHz, 2U, 2.92 mm - ZT-6SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40 MHz
Isolation 90 dB
View Details
Blocking Switch Matrix, 2 x 32, DC - 18 GHz, 4U, SMA - ZTVX-32-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Isolation 90 dB
View Details
Absorptive SP8T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP8TA-12D+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
Type Single Pole Eight Throw
View Details