Mini-Circuits Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA ZT-16SPDT-A18

Description
Mini-Circuits’ ZT-16SPDT-A18 houses 16 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break-before-make configuration, and lifetime of 5 million switching cycles when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis, 2U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user- friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration by interconnecting multiple switch racks via their respective serial in and out connections. The system automatically identifies and addresses all switch racks within the daisy-chain, allowing each to be independently controlled through the single USB / Ethernet connection of the first unit in the chain.
Request a Quote
Description
Mini-Circuits’ ZT-16SPDT-A18 houses 16 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break-before-make configuration, and lifetime of 5 million switching cycles when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis, 2U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user- friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration by interconnecting multiple switch racks via their respective serial in and out connections. The system automatically identifies and addresses all switch racks within the daisy-chain, allowing each to be independently controlled through the single USB / Ethernet connection of the first unit in the chain.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZT-16SPDT-A18 is a 16-channel mechanical SPDT switch assembly designed for automated test systems, operating from DC to 18 GHz with low insertion loss and high isolation. It is housed in a 2U, 19-inch rack-mount chassis with SMA female connectors on the front and LED indicators for visual switch state display. Each switch is absorptive and failsafe, with a break-before-make configuration and a lifetime of 5 million cycles under specified conditions. Control is supported via USB or Ethernet with SSH, HTTP, and Telnet protocols, and multiple units can be daisy-chained for simplified system integration.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZT-16SPDT-A18 is a 16-channel mechanical SPDT switch assembly designed for automated test systems, operating from DC to 18 GHz with low insertion loss and high isolation. It is housed in a 2U, 19-inch rack-mount chassis with SMA female connectors on the front and LED indicators for visual switch state display. Each switch is absorptive and failsafe, with a break-before-make configuration and a lifetime of 5 million cycles under specified conditions. Control is supported via USB or Ethernet with SSH, HTTP, and Telnet protocols, and multiple units can be daisy-chained for simplified system integration.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA - ZT-16SPDT-A18 - Mini-Circuits
Brooklyn, NY, United States
Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA
ZT-16SPDT-A18
Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA ZT-16SPDT-A18
Mini-Circuits’ ZT-16SPDT-A18 houses 16 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break-before-make configuration, and lifetime of 5 million switching cycles when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis, 2U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user- friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration by interconnecting multiple switch racks via their respective serial in and out connections. The system automatically identifies and addresses all switch racks within the daisy-chain, allowing each to be independently controlled through the single USB / Ethernet connection of the first unit in the chain.

Mini-Circuits’ ZT-16SPDT-A18 houses 16 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break-before-make configuration, and lifetime of 5 million switching cycles when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis, 2U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user- friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration by interconnecting multiple switch racks via their respective serial in and out connections. The system automatically identifies and addresses all switch racks within the daisy-chain, allowing each to be independently controlled through the single USB / Ethernet connection of the first unit in the chain.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZT-16SPDT-A18
Product Name Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 0.1500 to 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-3MTS-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
2 suppliers
Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω - JSW2-33DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 3000 MHz
View Details
3 suppliers
Reflective SP6T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW6-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
3 suppliers
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - SYAS-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details