Mini-Circuits Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω RC-3MTS-18

Description
Mini-Circuits’ RC-3MTS-18 comprises 3 independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth from DC to 18 GHz, with high isolation (85 dB typical), low insertion loss (0.2 dB typical) and high input power rating (10W for cold switching). The switches are of a failsafe and break-before-make-co nfiguration, using a patented design which ensures long-term reliability, with a lifetime of 10 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all RF connectors (SMA female) on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ RC-3MTS-18 comprises 3 independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth from DC to 18 GHz, with high isolation (85 dB typical), low insertion loss (0.2 dB typical) and high input power rating (10W for cold switching). The switches are of a failsafe and break-before-make-co nfiguration, using a patented design which ensures long-term reliability, with a lifetime of 10 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all RF connectors (SMA female) on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-3MTS-18 - Mini-Circuits
Brooklyn, NY, United States
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω
RC-3MTS-18
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω RC-3MTS-18
Mini-Circuits’ RC-3MTS-18 comprises 3 independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth from DC to 18 GHz, with high isolation (85 dB typical), low insertion loss (0.2 dB typical) and high input power rating (10W for cold switching). The switches are of a failsafe and break-before-make-co nfiguration, using a patented design which ensures long-term reliability, with a lifetime of 10 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all RF connectors (SMA female) on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC-3MTS-18 comprises 3 independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth from DC to 18 GHz, with high isolation (85 dB typical), low insertion loss (0.2 dB typical) and high input power rating (10W for cold switching). The switches are of a failsafe and break-before-make-configuration, using a patented design which ensures long-term reliability, with a lifetime of 10 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all RF connectors (SMA female) on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet
RF Switches - 3157-RC-3MTS-18-ND - DigiKey
Thief River Falls, MN, United States
MECHANICAL SWITCH, DC-18000 MHZ

MECHANICAL SWITCH, DC-18000 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number RC-3MTS-18 3157-RC-3MTS-18-ND
Product Name Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω RF Switches
Package Type Connectorized Chassis Mount
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F) 0.0 to 40 C (32 to 104 F)
Frequency Range 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.1000 to 0.4500 dB 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω - PAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDR+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
Mechanical SP4T Switch, DC-18 GHz, SMA, TTL Control - ZK-MSP4TA-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Control Interface TTL
View Details
Mechanical Switch Assembly, 12 x SPDT, DC - 18 GHz, 3U, SMA - ZTM-12SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details