Mini-Circuits Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω SYAS-1+

Description
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω
Request a Quote
Description
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYAS-1+ is a surface-mount bi-phase pin diode switch designed for 50Ω applications from 2 to 400 MHz, with an insertion loss of 1.4 dB maximum and 1.6 dB typical, and an isolation of 17.1 dB minimum at 400 MHz. It operates with a control current of up to 30 mA and maintains phase imbalance within 2.0 degrees across the band. The device supports a maximum input power of 25 dBm at frequencies above 10 MHz and 15 dBm from 2 to 10 MHz. Operating temperature ranges from -40°C to 85°C, and it is housed in a TTT166 case with dimensions of 9.65 × 12.70 × 5.84 mm. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The SYAS-1+ is a surface-mount bi-phase pin diode switch designed for 50Ω applications from 2 to 400 MHz, with an insertion loss of 1.4 dB maximum and 1.6 dB typical, and an isolation of 17.1 dB minimum at 400 MHz. It operates with a control current of up to 30 mA and maintains phase imbalance within 2.0 degrees across the band. The device supports a maximum input power of 25 dBm at frequencies above 10 MHz and 15 dBm from 2 to 10 MHz. Operating temperature ranges from -40°C to 85°C, and it is housed in a TTT166 case with dimensions of 9.65 × 12.70 × 5.84 mm. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - SYAS-1+ - Mini-Circuits
Brooklyn, NY, United States
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω
SYAS-1+
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω SYAS-1+
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω

Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number SYAS-1+
Product Name Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 1 x SP12T, DC - 18 GHz, SMA - RCM-1SP12T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω - ZSDR-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
3 suppliers
Mechanical Switch Assembly, 12 x SPDT, DC - 18 GHz, 3U, SMA - ZTM-12SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
3 suppliers