Mini-Circuits Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA ZT-12X12B

Description
Mini-Circuits’ ZT-12X12B is a high-performance, 12 by 12 blocking switch matrix, operating over a wide bandwidth from 600 MHz to 6 GHz. The system is integrated into a compact, 4U height, 19-inch rack-mountable chassis with 12 RF ports (A1 to A12) on the front panel and 12 RF ports (B1 to B12) on the rear, all SMA female. The blocking configuration supports 12 active switch paths at any time, with each of the 12 “A” ports able to connect to any of the 12 “B” ports in a one-to-one arrangement. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting SSH, HTTP, and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The daisy-chain control interface further simplifies control integration by allowing multiple switch racks to be interconnected via their respective serial in and out connections. The complete set of daisy-chained matrices can then be independently controlled through a single USB / Ethernet connection.
Request a Quote
Description
Mini-Circuits’ ZT-12X12B is a high-performance, 12 by 12 blocking switch matrix, operating over a wide bandwidth from 600 MHz to 6 GHz. The system is integrated into a compact, 4U height, 19-inch rack-mountable chassis with 12 RF ports (A1 to A12) on the front panel and 12 RF ports (B1 to B12) on the rear, all SMA female. The blocking configuration supports 12 active switch paths at any time, with each of the 12 “A” ports able to connect to any of the 12 “B” ports in a one-to-one arrangement. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting SSH, HTTP, and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The daisy-chain control interface further simplifies control integration by allowing multiple switch racks to be interconnected via their respective serial in and out connections. The complete set of daisy-chained matrices can then be independently controlled through a single USB / Ethernet connection.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZT-12X12B is a 12 x 12 blocking switch matrix for RF signal routing, operating from 600 MHz to 6 GHz with 50 Ω impedance and SMA female ports. It is housed in a 4U height, 19-inch rack-mountable chassis with 12 front-panel and 12 rear-panel RF ports, supporting bi-directional one-to-one connections. The matrix offers insertion loss of up to 15 dB and isolation of up to 80 dB, with secure SSH, HTTP, and Telnet control over Ethernet, plus USB HID and daisy-chain interfaces for multi-rack automation. All ports exhibit a minimum return loss of 12 dB and support +17 dBm RF input power in hot-switching mode.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZT-12X12B is a 12 x 12 blocking switch matrix for RF signal routing, operating from 600 MHz to 6 GHz with 50 Ω impedance and SMA female ports. It is housed in a 4U height, 19-inch rack-mountable chassis with 12 front-panel and 12 rear-panel RF ports, supporting bi-directional one-to-one connections. The matrix offers insertion loss of up to 15 dB and isolation of up to 80 dB, with secure SSH, HTTP, and Telnet control over Ethernet, plus USB HID and daisy-chain interfaces for multi-rack automation. All ports exhibit a minimum return loss of 12 dB and support +17 dBm RF input power in hot-switching mode.

Suppliers

Company
Product
Description
Supplier Links
Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA - ZT-12X12B - Mini-Circuits
Brooklyn, NY, United States
Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA
ZT-12X12B
Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA ZT-12X12B
Mini-Circuits’ ZT-12X12B is a high-performance, 12 by 12 blocking switch matrix, operating over a wide bandwidth from 600 MHz to 6 GHz. The system is integrated into a compact, 4U height, 19-inch rack-mountable chassis with 12 RF ports (A1 to A12) on the front panel and 12 RF ports (B1 to B12) on the rear, all SMA female. The blocking configuration supports 12 active switch paths at any time, with each of the 12 “A” ports able to connect to any of the 12 “B” ports in a one-to-one arrangement. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting SSH, HTTP, and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The daisy-chain control interface further simplifies control integration by allowing multiple switch racks to be interconnected via their respective serial in and out connections. The complete set of daisy-chained matrices can then be independently controlled through a single USB / Ethernet connection.

Mini-Circuits’ ZT-12X12B is a high-performance, 12 by 12 blocking switch matrix, operating over a wide bandwidth from 600 MHz to 6 GHz. The system is integrated into a compact, 4U height, 19-inch rack-mountable chassis with 12 RF ports (A1 to A12) on the front panel and 12 RF ports (B1 to B12) on the rear, all SMA female. The blocking configuration supports 12 active switch paths at any time, with each of the 12 “A” ports able to connect to any of the 12 “B” ports in a one-to-one arrangement. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting SSH, HTTP, and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The daisy-chain control interface further simplifies control integration by allowing multiple switch racks to be interconnected via their respective serial in and out connections. The complete set of daisy-chained matrices can then be independently controlled through a single USB / Ethernet connection.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZT-12X12B
Product Name Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA
Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSW-2-50DR+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 3000 MHz, 50Ω - HSWA2-30DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
3 x SP2T Mechanical Switch Assembly, DC - 2150 MHz, 75Ω, F-type - RCM-3SPDT-75F - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 2150 MHz
Insertion Loss 0.2500 to 1.5 dB
View Details
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - RC-2SP6T-A12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details