The RC-2SP6T-A12 is a dual mechanical absorptive SP6T switch matrix with DC to 12 GHz bandwidth, designed for automated test and signal routing applications. It features SMA-female RF connectors, Ethernet and USB control interfaces, and a rugged metal case measuring 5.5 x 6.0 x 2.75 inches. The switches operate with a break-before-make configuration, offering typical isolation of 90 dB and insertion loss up to 0.45 dB across the band, with a switch lifetime of 10 million cycles. Operating temperature ranges from 0°C to 40°C, and power handling is limited to 0.1 W for hot switching and 1 W per internal termination. The unit includes two independent switches with internal terminations on all disconnected paths.
Mini-Circuits’ RC-2SP6T-A12 houses a pair of independently controlled, electro-mechanical switches, operating over an extremely wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | RC-2SP6T-A12 |
| Product Name | Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω |
| Package Type | Connectorized |
| Connector | SMA |
| Operating Temperature | 0.0 to 40 C (32 to 104 F) |
| Frequency Range | 12000 MHz |