The RCM-3SPDT-75F is a 3-channel electro-mechanical SPDT switch assembly designed for 75Ω RF signals from DC to 2150 MHz. It features fail-safe operation with break-before-make switching, high isolation up to 77 dB, and low insertion loss, with each switch terminating unmatched paths internally. The unit is housed in a compact metal chassis measuring 209.55 mm × 78.48 mm × 45.21 mm and weighing 2350 grams, with three F-type female RF connectors on the front panel for benchtop use. Control is available via USB HID or Ethernet using HTTP and Telnet protocols, with support for Windows, Linux, and macOS software environments.
Mini-Circuits’ RCM-3SPDT-75F houses 3 independently controlled electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 2150 MHz with high isolation and low insertion loss. The absorptive switches are fail-safe, with a break before make configuration, and excellent 75Ω impedance match. The switch box is constructed in a compact, rugged metal case with all F-type (female) RF connectors on the front panel to enable easy access on a test bench. The switch box can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | RCM-3SPDT-75F |
| Product Name | 3 x SP2T Mechanical Switch Assembly, DC - 2150 MHz, 75Ω, F-type |
| Package Type | Connectorized |
| Frequency Range | 2150 MHz |
| Insertion Loss | 0.2500 to 1.5 dB |