Mini-Circuits Absorptive SPDT, SMT Solid State Switch, DC - 3000 MHz, 50Ω HSWA2-30DR+

Description
The HSWA2-30DR+ is a 50Ω high isolation SPDT RF switch designed for wireless applications, covering a broad frequency range from DC up to 3000 MHz with low insertion loss. The HSWA2-30DR+ operates on a single supply voltage +3 V. See application note AN-80-006 for +5 V supply voltage. This unit includes an internal CMOS control driver with two-pins control. The switch consumes very low supply current, 8 µA typ. The HSWA2-30DR+ switch is in a very small size and low profile package, 4 x 4 mm and 0.9 mm, respectively FUNCTIONAL DIAGRAM RF Common 50Ω RF1 RF2 50Ω 50Ω CONTROL 1 Internal Control Driver CONTROL 2 REV. K ECO-026795 HSWA2-30DR+ MCL NY 260429 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 11 SURFACE MOUNT SPDT RF Switch HSWA2-30DR+ 50Ω DC to 3000 MHz Absorptive RF Switch with Internal Driver Single Supply Voltage, +3 V RF ELECTRICAL SPECIFICATIONS, T = +25°C, V = +3 V AMB DD Parameter Condition (MHz) Min. Typ. Max. Units Operating Frequency DC1 3000 MHz 1000 – 0.75 1.0 Insertion Loss2 2000 – 0.95 1.2 dB 3000 – 1.2 1.4 1000 55 64 – Isolation Between Common Port and RF1/RF2 Ports 2000 46 50 – dB 3000 40 44 – 1000 57 63 – Isolation Between RF1 and RF2 Ports 2000 54 60 – dB 3000 40 48 – 1000 – 20 – Return Loss @ Common Port 2000 – 17 – dB 3000 – 14 – 1000 – 20 – Return Loss @ RF1/RF2 Ports 2000 – 18 – dB 3000 – 17 – Input IP2 5-1000 – +80 – dBm 10-1000 – +55 – Input IP33 dBm 1000-3000 – +52 – Input 1 dB Compression3,4 1000 +29 +31 – dBm 1. Lowest Freq. determined by value of coupling capacitors at RF ports. 2. Insertion loss values are de-embedded from test board Loss. 3. Device linearity degrades below 1 MHz. 4. Note absolute maximum ratings for input power. DC ELECTRICAL SPECIFICATIONS Parameter Min. Typ. Max. Units V ,Supply Voltage5 +2.7 +3 +3.3 V DD Supply Current (V = +3 V)6 – 8 20 µA DD Control Voltage Low 0 – +0.3 x V V DD Control Voltage High +0.7 x V – V V DD DD 5. See application note AN-80-006 for +5 V supply voltage. 6. At Control Frequency of 1 kHz. Increases to 21 µA at 10 kHz and 56 µA at 50 kHz typically. SWITCHING SPECIFICATIONS Parameter Min. Typ. Max. Units Switching Time, 50% Control to 90/10% RF – 2.0 – µs Video Feed-Through, 5-1000 MHz7 – – 15 mV P-P 7. Measured with a 1 ns risetime, 0/+3 V pulse and 500 MHz bandwidth. www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 2 OF 11 SURFACE MOUNT SPDT RF Switch HSWA2-30DR+ 50Ω DC to 3000 MHz Absorptive RF Switch with Internal Driver Single Supply Voltage, +3 V
Request a Quote Datasheet
Description
The HSWA2-30DR+ is a 50Ω high isolation SPDT RF switch designed for wireless applications, covering a broad frequency range from DC up to 3000 MHz with low insertion loss. The HSWA2-30DR+ operates on a single supply voltage +3 V. See application note AN-80-006 for +5 V supply voltage. This unit includes an internal CMOS control driver with two-pins control. The switch consumes very low supply current, 8 µA typ. The HSWA2-30DR+ switch is in a very small size and low profile package, 4 x 4 mm and 0.9 mm, respectively FUNCTIONAL DIAGRAM RF Common 50Ω RF1 RF2 50Ω 50Ω CONTROL 1 Internal Control Driver CONTROL 2 REV. K ECO-026795 HSWA2-30DR+ MCL NY 260429 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 11 SURFACE MOUNT SPDT RF Switch HSWA2-30DR+ 50Ω DC to 3000 MHz Absorptive RF Switch with Internal Driver Single Supply Voltage, +3 V RF ELECTRICAL SPECIFICATIONS, T = +25°C, V = +3 V AMB DD Parameter Condition (MHz) Min. Typ. Max. Units Operating Frequency DC1 3000 MHz 1000 – 0.75 1.0 Insertion Loss2 2000 – 0.95 1.2 dB 3000 – 1.2 1.4 1000 55 64 – Isolation Between Common Port and RF1/RF2 Ports 2000 46 50 – dB 3000 40 44 – 1000 57 63 – Isolation Between RF1 and RF2 Ports 2000 54 60 – dB 3000 40 48 – 1000 – 20 – Return Loss @ Common Port 2000 – 17 – dB 3000 – 14 – 1000 – 20 – Return Loss @ RF1/RF2 Ports 2000 – 18 – dB 3000 – 17 – Input IP2 5-1000 – +80 – dBm 10-1000 – +55 – Input IP33 dBm 1000-3000 – +52 – Input 1 dB Compression3,4 1000 +29 +31 – dBm 1. Lowest Freq. determined by value of coupling capacitors at RF ports. 2. Insertion loss values are de-embedded from test board Loss. 3. Device linearity degrades below 1 MHz. 4. Note absolute maximum ratings for input power. DC ELECTRICAL SPECIFICATIONS Parameter Min. Typ. Max. Units V ,Supply Voltage5 +2.7 +3 +3.3 V DD Supply Current (V = +3 V)6 – 8 20 µA DD Control Voltage Low 0 – +0.3 x V V DD Control Voltage High +0.7 x V – V V DD DD 5. See application note AN-80-006 for +5 V supply voltage. 6. At Control Frequency of 1 kHz. Increases to 21 µA at 10 kHz and 56 µA at 50 kHz typically. SWITCHING SPECIFICATIONS Parameter Min. Typ. Max. Units Switching Time, 50% Control to 90/10% RF – 2.0 – µs Video Feed-Through, 5-1000 MHz7 – – 15 mV P-P 7. Measured with a 1 ns risetime, 0/+3 V pulse and 500 MHz bandwidth. www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 2 OF 11 SURFACE MOUNT SPDT RF Switch HSWA2-30DR+ 50Ω DC to 3000 MHz Absorptive RF Switch with Internal Driver Single Supply Voltage, +3 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, SMT Solid State Switch, DC - 3000 MHz, 50Ω - HSWA2-30DR+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, SMT Solid State Switch, DC - 3000 MHz, 50Ω
HSWA2-30DR+
Absorptive SPDT, SMT Solid State Switch, DC - 3000 MHz, 50Ω HSWA2-30DR+
The HSWA2-30DR+ is a 50Ω high isolation SPDT RF switch designed for wireless applications, covering a broad frequency range from DC up to 3000 MHz with low insertion loss. The HSWA2-30DR+ operates on a single supply voltage +3 V. See application note AN-80-006 for +5 V supply voltage. This unit includes an internal CMOS control driver with two-pins control. The switch consumes very low supply current, 8 µA typ. The HSWA2-30DR+ switch is in a very small size and low profile package, 4 x 4 mm and 0.9 mm, respectively FUNCTIONAL DIAGRAM RF Common 50Ω RF1 RF2 50Ω 50Ω CONTROL 1 Internal Control Driver CONTROL 2 REV. K ECO-026795 HSWA2-30DR+ MCL NY 260429 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 11 SURFACE MOUNT SPDT RF Switch HSWA2-30DR+ 50Ω DC to 3000 MHz Absorptive RF Switch with Internal Driver Single Supply Voltage, +3 V RF ELECTRICAL SPECIFICATIONS, T = +25°C, V = +3 V AMB DD Parameter Condition (MHz) Min. Typ. Max. Units Operating Frequency DC1 3000 MHz 1000 – 0.75 1.0 Insertion Loss2 2000 – 0.95 1.2 dB 3000 – 1.2 1.4 1000 55 64 – Isolation Between Common Port and RF1/RF2 Ports 2000 46 50 – dB 3000 40 44 – 1000 57 63 – Isolation Between RF1 and RF2 Ports 2000 54 60 – dB 3000 40 48 – 1000 – 20 – Return Loss @ Common Port 2000 – 17 – dB 3000 – 14 – 1000 – 20 – Return Loss @ RF1/RF2 Ports 2000 – 18 – dB 3000 – 17 – Input IP2 5-1000 – +80 – dBm 10-1000 – +55 – Input IP33 dBm 1000-3000 – +52 – Input 1 dB Compression3,4 1000 +29 +31 – dBm 1. Lowest Freq. determined by value of coupling capacitors at RF ports. 2. Insertion loss values are de-embedded from test board Loss. 3. Device linearity degrades below 1 MHz. 4. Note absolute maximum ratings for input power. DC ELECTRICAL SPECIFICATIONS Parameter Min. Typ. Max. Units V ,Supply Voltage5 +2.7 +3 +3.3 V DD Supply Current (V = +3 V)6 – 8 20 µA DD Control Voltage Low 0 – +0.3 x V V DD Control Voltage High +0.7 x V – V V DD DD 5. See application note AN-80-006 for +5 V supply voltage. 6. At Control Frequency of 1 kHz. Increases to 21 µA at 10 kHz and 56 µA at 50 kHz typically. SWITCHING SPECIFICATIONS Parameter Min. Typ. Max. Units Switching Time, 50% Control to 90/10% RF – 2.0 – µs Video Feed-Through, 5-1000 MHz7 – – 15 mV P-P 7. Measured with a 1 ns risetime, 0/+3 V pulse and 500 MHz bandwidth. www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 2 OF 11 SURFACE MOUNT SPDT RF Switch HSWA2-30DR+ 50Ω DC to 3000 MHz Absorptive RF Switch with Internal Driver Single Supply Voltage, +3 V

The HSWA2-30DR+ is a 50Ω high isolation SPDT RF switch designed for wireless applications, covering a broad frequency range from DC up to 3000 MHz with low insertion loss. The HSWA2-30DR+ operates on a single supply voltage +3 V. See application note AN-80-006 for +5 V supply voltage. This unit includes an internal CMOS control driver with two-pins control. The switch consumes very low supply current, 8 µA typ. The HSWA2-30DR+ switch is in a very small size and low profile package, 4 x 4 mm and 0.9 mm, respectively FUNCTIONAL DIAGRAM RF Common 50Ω RF1 RF2 50Ω 50Ω CONTROL 1 Internal Control Driver CONTROL 2 REV. K ECO-026795 HSWA2-30DR+ MCL NY 260429 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 11 SURFACE MOUNT SPDT RF Switch HSWA2-30DR+ 50Ω DC to 3000 MHz Absorptive RF Switch with Internal Driver Single Supply Voltage, +3 V RF ELECTRICAL SPECIFICATIONS, T = +25°C, V = +3 V AMB DD Parameter Condition (MHz) Min. Typ. Max. Units Operating Frequency DC1 3000 MHz 1000 – 0.75 1.0 Insertion Loss2 2000 – 0.95 1.2 dB 3000 – 1.2 1.4 1000 55 64 – Isolation Between Common Port and RF1/RF2 Ports 2000 46 50 – dB 3000 40 44 – 1000 57 63 – Isolation Between RF1 and RF2 Ports 2000 54 60 – dB 3000 40 48 – 1000 – 20 – Return Loss @ Common Port 2000 – 17 – dB 3000 – 14 – 1000 – 20 – Return Loss @ RF1/RF2 Ports 2000 – 18 – dB 3000 – 17 – Input IP2 5-1000 – +80 – dBm 10-1000 – +55 – Input IP33 dBm 1000-3000 – +52 – Input 1 dB Compression3,4 1000 +29 +31 – dBm 1. Lowest Freq. determined by value of coupling capacitors at RF ports. 2. Insertion loss values are de-embedded from test board Loss. 3. Device linearity degrades below 1 MHz. 4. Note absolute maximum ratings for input power. DC ELECTRICAL SPECIFICATIONS Parameter Min. Typ. Max. Units V ,Supply Voltage5 +2.7 +3 +3.3 V DD Supply Current (V = +3 V)6 – 8 20 µA DD Control Voltage Low 0 – +0.3 x V V DD Control Voltage High +0.7 x V – V V DD DD 5. See application note AN-80-006 for +5 V supply voltage. 6. At Control Frequency of 1 kHz. Increases to 21 µA at 10 kHz and 56 µA at 50 kHz typically. SWITCHING SPECIFICATIONS Parameter Min. Typ. Max. Units Switching Time, 50% Control to 90/10% RF – 2.0 – µs Video Feed-Through, 5-1000 MHz7 – – 15 mV P-P 7. Measured with a 1 ns risetime, 0/+3 V pulse and 500 MHz bandwidth. www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 2 OF 11 SURFACE MOUNT SPDT RF Switch HSWA2-30DR+ 50Ω DC to 3000 MHz Absorptive RF Switch with Internal Driver Single Supply Voltage, +3 V

Supplier's Site Datasheet
RF Switches - 3157-HSWA2-30DR+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CATV SPDT 50Ohm 20-MLCP (4x4)

RF Switch IC CATV SPDT 50Ohm 20-MLCP (4x4)

Buy Now Datasheet
RF Switches - 3157-HSWA2-30DR+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CATV SPDT 50Ohm 20-MLCP (4x4)

RF Switch IC CATV SPDT 50Ohm 20-MLCP (4x4)

Buy Now Datasheet
RF Switches - 3157-HSWA2-30DR+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CATV SPDT 50Ohm 20-MLCP (4x4)

RF Switch IC CATV SPDT 50Ohm 20-MLCP (4x4)

Buy Now Datasheet
RF Switches - HSWA2-30DR+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
HSWA2-30DR+
RF Switches HSWA2-30DR+
RF Switch IC CATV SPDT 50Ohm 20-MLCP (4x4)

RF Switch IC CATV SPDT 50Ohm 20-MLCP (4x4)

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number HSWA2-30DR+ 3157-HSWA2-30DR+TR-ND HSWA2-30DR+
Product Name Absorptive SPDT, SMT Solid State Switch, DC - 3000 MHz, 50Ω RF Switches RF Switches
Package Type Surface Mount Surface Mount; 20-VFQFN Exposed Pad Surface Mount
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.7500 to 1.4 dB 1.2 dB 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω - TOSW-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details
Mechanical Switch Assembly, 4 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-4SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Reflective SPDT, SMT Solid State Switch, DC - 2500 MHz, 50Ω - RSW-2-25PA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 2500 MHz
View Details
3 suppliers
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSW-2-50DRB+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details