Mini-Circuits Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω ZSDR-230+

Description
Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω
Request a Quote Datasheet
Description
Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω - ZSDR-230+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω
ZSDR-230+
Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω ZSDR-230+
Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω

Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω

Supplier's Site Datasheet
RF Switches - 3157-ZSDR-230+-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 3GHZ

IC RF SWITCH SPDT 3GHZ

Buy Now Datasheet
RF Switches - ZSDR-230+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ZSDR-230+
RF Switches ZSDR-230+
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number ZSDR-230+ 3157-ZSDR-230+-ND ZSDR-230+
Product Name Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω RF Switches RF Switches
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Impedance 50 ohms 50 ohms; 50Ohm
Type Single Pole Double Throw Single Pole Double Throw Single Pole Double Throw
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω - RCM-1SP8T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2MTS-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Reflective SP5T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW5-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
Reflective SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SW-2-50DRA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
2 suppliers