Mini-Circuits Absorptive SP8T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω USB-1SP8T-852H

Description
Mini-Circuits’ USB-1SP8T-852H is a low cost, fast switching SP8T switch covering a wide bandwidth from 10 to 8500 MHz. The solid-state design features an impressive combination of high isolation (60 dB typical) and high linearity (+50 dBm typ IP3) allowing the model to be used for a wide variety of RF applications. The USB-1SP8T-852H is housed in a compact, low profile, rugged metal case (6.5 × 2.0 × 0.475”) with 9 SMA (F) connectors (COM and J1 to J8), a USB Mini-B port for power and control, and two data bus connectors for Master / Slave connections to other modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ USB-1SP8T-852H is a low cost, fast switching SP8T switch covering a wide bandwidth from 10 to 8500 MHz. The solid-state design features an impressive combination of high isolation (60 dB typical) and high linearity (+50 dBm typ IP3) allowing the model to be used for a wide variety of RF applications. The USB-1SP8T-852H is housed in a compact, low profile, rugged metal case (6.5 × 2.0 × 0.475”) with 9 SMA (F) connectors (COM and J1 to J8), a USB Mini-B port for power and control, and two data bus connectors for Master / Slave connections to other modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP8T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω - USB-1SP8T-852H - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP8T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω
USB-1SP8T-852H
Absorptive SP8T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω USB-1SP8T-852H
Mini-Circuits’ USB-1SP8T-852H is a low cost, fast switching SP8T switch covering a wide bandwidth from 10 to 8500 MHz. The solid-state design features an impressive combination of high isolation (60 dB typical) and high linearity (+50 dBm typ IP3) allowing the model to be used for a wide variety of RF applications. The USB-1SP8T-852H is housed in a compact, low profile, rugged metal case (6.5 × 2.0 × 0.475”) with 9 SMA (F) connectors (COM and J1 to J8), a USB Mini-B port for power and control, and two data bus connectors for Master / Slave connections to other modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ USB-1SP8T-852H is a low cost, fast switching SP8T switch covering a wide bandwidth from 10 to 8500 MHz. The solid-state design features an impressive combination of high isolation (60 dB typical) and high linearity (+50 dBm typ IP3) allowing the model to be used for a wide variety of RF applications. The USB-1SP8T-852H is housed in a compact, low profile, rugged metal case (6.5 × 2.0 × 0.475”) with 9 SMA (F) connectors (COM and J1 to J8), a USB Mini-B port for power and control, and two data bus connectors for Master / Slave connections to other modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet
RF Switches - 3157-USB-1SP8T-852H-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH

IC RF SWITCH

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number USB-1SP8T-852H 3157-USB-1SP8T-852H-ND
Product Name Absorptive SP8T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω RF Switches
Package Type Connectorized Module, SMA Connectors
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
Frequency Range 10 to 8500 MHz 10 to 8500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω - VSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 6000 MHz
View Details
3 suppliers
Mechanical Switch Assembly, 2 x SP6T, DC - 12 GHz, Dual Power Supply, 2U, SMA - ZT-2SP6T-12DPS - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details
Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP8TA-12 - Mini-Circuits
Specs
Control Interface TTL
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
RF Switches - 3157-ZX80-DR230-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
View Details
2 suppliers