Mini-Circuits Reflective SP4T, Solid State Switch, 10 MHz - 67 GHz, 50Ω ZSW4-E673+

Description
Mini-Circuits’ ZSW4-E673+ is an SP4T reflective, solid-state switch with an internal driver. This switch is designed for wideband operation from 10 MHz to 67 GHz and supports many applications requiring high performance from 5G infrastructure to automated test equipment and various defense applications. The bidirectional switch provides excellent isolation, and high linearity. It operates on a positive +5.0V supply and utilizes standard 3.3V TTL logic. The switch comes housed in a compact, aluminum alloy case (1.48” x 1.39” x 0.71”) with 1.85mm-female connectors at all RF ports and a 10-pin digital control snap connector for DC power and control signals.
Request a Quote
Description
Mini-Circuits’ ZSW4-E673+ is an SP4T reflective, solid-state switch with an internal driver. This switch is designed for wideband operation from 10 MHz to 67 GHz and supports many applications requiring high performance from 5G infrastructure to automated test equipment and various defense applications. The bidirectional switch provides excellent isolation, and high linearity. It operates on a positive +5.0V supply and utilizes standard 3.3V TTL logic. The switch comes housed in a compact, aluminum alloy case (1.48” x 1.39” x 0.71”) with 1.85mm-female connectors at all RF ports and a 10-pin digital control snap connector for DC power and control signals.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits ZSW4-E673+ is a reflective SP4T solid-state RF switch designed for wideband operation from 10 MHz to 67 GHz in 50 Ω systems. It is housed in an aluminum alloy case measuring 1.48" x 1.39" x 0.71" with 1.85mm-female RF connectors and a 10-pin digital control snap connector. The switch operates from a +5.0V supply with 3.3V TTL control logic, offers typ. 45 dB isolation across the band, and maintains a VSWR of 1.4:1 or better. It supports bidirectional signal flow and includes an "All-OFF" state. Operating temperature ranges from -20°C to 85°C, with an absolute maximum RF input power of +17 dBm below 1 GHz and +27 dBm from 1 GHz to 67 GHz.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits ZSW4-E673+ is a reflective SP4T solid-state RF switch designed for wideband operation from 10 MHz to 67 GHz in 50 Ω systems. It is housed in an aluminum alloy case measuring 1.48" x 1.39" x 0.71" with 1.85mm-female RF connectors and a 10-pin digital control snap connector. The switch operates from a +5.0V supply with 3.3V TTL control logic, offers typ. 45 dB isolation across the band, and maintains a VSWR of 1.4:1 or better. It supports bidirectional signal flow and includes an "All-OFF" state. Operating temperature ranges from -20°C to 85°C, with an absolute maximum RF input power of +17 dBm below 1 GHz and +27 dBm from 1 GHz to 67 GHz.

Suppliers

Company
Product
Description
Supplier Links
Reflective SP4T, Solid State Switch, 10 MHz - 67 GHz, 50Ω - ZSW4-E673+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SP4T, Solid State Switch, 10 MHz - 67 GHz, 50Ω
ZSW4-E673+
Reflective SP4T, Solid State Switch, 10 MHz - 67 GHz, 50Ω ZSW4-E673+
Mini-Circuits’ ZSW4-E673+ is an SP4T reflective, solid-state switch with an internal driver. This switch is designed for wideband operation from 10 MHz to 67 GHz and supports many applications requiring high performance from 5G infrastructure to automated test equipment and various defense applications. The bidirectional switch provides excellent isolation, and high linearity. It operates on a positive +5.0V supply and utilizes standard 3.3V TTL logic. The switch comes housed in a compact, aluminum alloy case (1.48” x 1.39” x 0.71”) with 1.85mm-female connectors at all RF ports and a 10-pin digital control snap connector for DC power and control signals.

Mini-Circuits’ ZSW4-E673+ is an SP4T reflective, solid-state switch with an internal driver. This switch is designed for wideband operation from 10 MHz to 67 GHz and supports many applications requiring high performance from 5G infrastructure to automated test equipment and various defense applications. The bidirectional switch provides excellent isolation, and high linearity. It operates on a positive +5.0V supply and utilizes standard 3.3V TTL logic. The switch comes housed in a compact, aluminum alloy case (1.48” x 1.39” x 0.71”) with 1.85mm-female connectors at all RF ports and a 10-pin digital control snap connector for DC power and control signals.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZSW4-E673+
Product Name Reflective SP4T, Solid State Switch, 10 MHz - 67 GHz, 50Ω
Package Type Connectorized
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 67000 MHz
Insertion Loss 2.5 to 12.5 dB
Isolation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP8T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
2 suppliers
Absorptive SPDT, Solid State Switch, 0.1 - 67 GHz, 50Ω - RCS-1SP2T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 67000 MHz
View Details
Millimeter Wave Switches (DC-50 GHz), 2 x Absorptive SP4T - RC-2SP4T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
Transfer, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2MTS-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details