Mini-Circuits Absorptive SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω MSWA2-50+

Description
Mini-Circuits’ MSWA2-50+ is an absorptive GaAs MESFET SPDT MMIC Switch supporting a wide range of switching applications from DC to 5000 MHz. This model provides high isolation and ultra-fast switching 5ns Rise/Fall time. It is produced using GaAs MESFET process and comes in a tiny 3x3mm QFN package rated MSL1.
Request a Quote
Description
Mini-Circuits’ MSWA2-50+ is an absorptive GaAs MESFET SPDT MMIC Switch supporting a wide range of switching applications from DC to 5000 MHz. This model provides high isolation and ultra-fast switching 5ns Rise/Fall time. It is produced using GaAs MESFET process and comes in a tiny 3x3mm QFN package rated MSL1.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSWA2-50+ is an absorptive GaAs MESFET SPDT RF switch designed for applications from DC to 5000 MHz, featuring 5 ns typical rise/fall time, 53 dB typ. isolation at 1 GHz, and +54 dBm typ. IP3 at 1 GHz. It operates with control voltages of -8 V to -5 V and consumes 6 µA typ. current. The device is housed in a 3x3 mm QFN package, rated MSL1, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The MSWA2-50+ is an absorptive GaAs MESFET SPDT RF switch designed for applications from DC to 5000 MHz, featuring 5 ns typical rise/fall time, 53 dB typ. isolation at 1 GHz, and +54 dBm typ. IP3 at 1 GHz. It operates with control voltages of -8 V to -5 V and consumes 6 µA typ. current. The device is housed in a 3x3 mm QFN package, rated MSL1, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSWA2-50+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω
MSWA2-50+
Absorptive SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω MSWA2-50+
Mini-Circuits’ MSWA2-50+ is an absorptive GaAs MESFET SPDT MMIC Switch supporting a wide range of switching applications from DC to 5000 MHz. This model provides high isolation and ultra-fast switching 5ns Rise/Fall time. It is produced using GaAs MESFET process and comes in a tiny 3x3mm QFN package rated MSL1.

Mini-Circuits’ MSWA2-50+ is an absorptive GaAs MESFET SPDT MMIC Switch supporting a wide range of switching applications from DC to 5000 MHz. This model provides high isolation and ultra-fast switching 5ns Rise/Fall time. It is produced using GaAs MESFET process and comes in a tiny 3x3mm QFN package rated MSL1.

Supplier's Site Datasheet
RF Switches - 3157-MSWA2-50+TR-ND - DigiKey
Thief River Falls, MN, United States
SPDT, SMT SSS, DC -5000 MHZ, 50

SPDT, SMT SSS, DC -5000 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number MSWA2-50+ 3157-MSWA2-50+TR-ND
Product Name Absorptive SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω RF Switches
Package Type Surface Mount Surface Mount; 12-VQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz 0.0 to 5000 MHz
Insertion Loss 0.5000 to 2.4 dB 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASW-2-50DRA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
Absorptive SPDT, Solid State Switch, DC - 8 GHz, 50Ω - USB-2SP2T-DCH - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers
Bi-Phase, Plug-in Pin Diode Switch, 5 - 450 MHz, 50Ω - PAS-1+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details