Mini-Circuits Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω TOSW-230+

Description
Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω
Request a Quote
Description
Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TOSW-230+ is a 50W SPDT plug-in pin diode switch operating from 10 to 3000 MHz, designed for reflective applications in military, hi-rel, antenna switching, and satellite communication systems. It features a hermetic TO-8 (QQ96) package measuring 15.24 × 6.35 × 6.35 mm with a weight of 4.0 grams. The device operates with a +5V TTL control supply, drawing a maximum of 10 mA, and supports input high and low thresholds of 2 V and 0.8 V, respectively. Typical insertion loss ranges from 0.88 dB at 100 MHz to 1.58 dB at 3000 MHz, with isolation exceeding 40 dB across the band. VSWR remains at or below 1.9 in the on-state. The switch has a typical switching time of 2.0 µs and can handle RF input power up to +30 dBm. It is RoHS compliant and rated for operation from -55°C to 100°C.

Datasheet Summary
Powered by GS/AI

The TOSW-230+ is a 50W SPDT plug-in pin diode switch operating from 10 to 3000 MHz, designed for reflective applications in military, hi-rel, antenna switching, and satellite communication systems. It features a hermetic TO-8 (QQ96) package measuring 15.24 × 6.35 × 6.35 mm with a weight of 4.0 grams. The device operates with a +5V TTL control supply, drawing a maximum of 10 mA, and supports input high and low thresholds of 2 V and 0.8 V, respectively. Typical insertion loss ranges from 0.88 dB at 100 MHz to 1.58 dB at 3000 MHz, with isolation exceeding 40 dB across the band. VSWR remains at or below 1.9 in the on-state. The switch has a typical switching time of 2.0 µs and can handle RF input power up to +30 dBm. It is RoHS compliant and rated for operation from -55°C to 100°C.

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω - TOSW-230+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω
TOSW-230+
Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω TOSW-230+
Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω

Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number TOSW-230+
Product Name Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSWA-2-50DRB+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details
2 suppliers
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - MTS-18XL-B+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
View Details
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2T-18-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 100 dB
View Details
2 suppliers