Mini-Circuits Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω ZSW2-272VHDRXB+

Description
Mini-Circuits’ ZSW2-272VHDR+ is a 50 Ω high power SPDT RF switch covering a broad frequency range from 30 to 2700 MHz with low insertion loss, and very high linearity. The ZSW2-272VHDR+ operates on a single supply voltage from +2.3 V to +3.6 V with single pin control. The ZSW2-272VHDR+ comes in a rugged package and is available both with heatsink (2.025” x 1.63” x 1.89”) and without heatsink (2.0” x 1.5” x 0.6”).
Request a Quote
Description
Mini-Circuits’ ZSW2-272VHDR+ is a 50 Ω high power SPDT RF switch covering a broad frequency range from 30 to 2700 MHz with low insertion loss, and very high linearity. The ZSW2-272VHDR+ operates on a single supply voltage from +2.3 V to +3.6 V with single pin control. The ZSW2-272VHDR+ comes in a rugged package and is available both with heatsink (2.025” x 1.63” x 1.89”) and without heatsink (2.0” x 1.5” x 0.6”).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZSW2-272VHDRXB+ is a 50 Ω reflective SPDT RF switch covering 30 to 2700 MHz, designed for high-power signal routing in applications such as base stations, defense, and automatic test equipment. It operates from a single 2.3 V to 3.6 V supply with single-pin control, offering 20 W handling up to 2000 MHz and 16 W up to 2700 MHz, with insertion loss of 0.35 dB up to 1000 MHz and 0.50 dB up to 2000 MHz, and an IP3 of +85 dBm at 850 MHz. The unit is supplied without a heat sink, requiring external thermal management to maintain a maximum base-plate temperature of 85°C. It features SMA connectors and measures 2.0" x 1.5" x 0.6", conforming to RoHS compliance standards.

Datasheet Summary
Powered by GS/AI

The ZSW2-272VHDRXB+ is a 50 Ω reflective SPDT RF switch covering 30 to 2700 MHz, designed for high-power signal routing in applications such as base stations, defense, and automatic test equipment. It operates from a single 2.3 V to 3.6 V supply with single-pin control, offering 20 W handling up to 2000 MHz and 16 W up to 2700 MHz, with insertion loss of 0.35 dB up to 1000 MHz and 0.50 dB up to 2000 MHz, and an IP3 of +85 dBm at 850 MHz. The unit is supplied without a heat sink, requiring external thermal management to maintain a maximum base-plate temperature of 85°C. It features SMA connectors and measures 2.0" x 1.5" x 0.6", conforming to RoHS compliance standards.

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRXB+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω
ZSW2-272VHDRXB+
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω ZSW2-272VHDRXB+
Mini-Circuits’ ZSW2-272VHDR+ is a 50 Ω high power SPDT RF switch covering a broad frequency range from 30 to 2700 MHz with low insertion loss, and very high linearity. The ZSW2-272VHDR+ operates on a single supply voltage from +2.3 V to +3.6 V with single pin control. The ZSW2-272VHDR+ comes in a rugged package and is available both with heatsink (2.025” x 1.63” x 1.89”) and without heatsink (2.0” x 1.5” x 0.6”).

Mini-Circuits’ ZSW2-272VHDR+ is a 50 Ω high power SPDT RF switch covering a broad frequency range from 30 to 2700 MHz with low insertion loss, and very high linearity. The ZSW2-272VHDR+ operates on a single supply voltage from +2.3 V to +3.6 V with single pin control. The ZSW2-272VHDR+ comes in a rugged package and is available both with heatsink (2.025” x 1.63” x 1.89”) and without heatsink (2.0” x 1.5” x 0.6”).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZSW2-272VHDRXB+
Product Name Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
VSWR 1.15 :1
Unlock Full Specs
to access all available technical data

Similar Products

Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA - ZT-4X6NB-6E - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 7200 MHz
Insertion Loss 11 dB
View Details
Absorptive SP4T, SMT Solid State Switch, 30 - 6000 MHz, 50Ω - HSWA4-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 30 to 6000 MHz
View Details
4 suppliers
Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP8T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
2 suppliers
Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP4T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details