Mini-Circuits Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA ZT-4X6NB-6E

Description
Mini-Circuits’ ZT-4X6NB-6E is a high performance 4 by 6 non-blocking switch matrix, operating over a wide bandwidth from 600 MHz to 7.2 GHz. The system is integrated into a compact 19-inch rack-mountable chassis with 4 RF ports (A1 to A4) on the front panel and 6 RF ports (B1 to B6) on the rear, all SMA female. The non-blocking configuration supports up to 6 active switch paths at any time, with a single “A” port able to connect to any combination of “B” ports, including all 6 at the same time. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Description
Mini-Circuits’ ZT-4X6NB-6E is a high performance 4 by 6 non-blocking switch matrix, operating over a wide bandwidth from 600 MHz to 7.2 GHz. The system is integrated into a compact 19-inch rack-mountable chassis with 4 RF ports (A1 to A4) on the front panel and 6 RF ports (B1 to B6) on the rear, all SMA female. The non-blocking configuration supports up to 6 active switch paths at any time, with a single “A” port able to connect to any combination of “B” ports, including all 6 at the same time. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZT-4X6NB-6E is a 4 by 6 non-blocking switch matrix operating from 600 MHz to 7.2 GHz, designed for bi-directional RF signal routing in rack-mounted systems. It features 4 SMA-female RF ports on the front and 6 SMA-female ports on the rear, housed in a 3U, 19-inch rack-mountable chassis. The matrix supports up to six simultaneous switch paths, with mechanical switches providing high isolation between disconnected ports and low insertion loss. Control is available via USB or Ethernet, with support for SSH, HTTP, and Telnet protocols. Return loss exceeds 14 dB for A ports and 17 dB for B ports across the band, while isolation between A ports reaches 95 dB at 3.6 GHz and isolation between converging B ports exceeds 21 dB above 3.6 GHz. Input power ratings are 30 dBm for A ports and 20 dBm for B ports.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZT-4X6NB-6E is a 4 by 6 non-blocking switch matrix operating from 600 MHz to 7.2 GHz, designed for bi-directional RF signal routing in rack-mounted systems. It features 4 SMA-female RF ports on the front and 6 SMA-female ports on the rear, housed in a 3U, 19-inch rack-mountable chassis. The matrix supports up to six simultaneous switch paths, with mechanical switches providing high isolation between disconnected ports and low insertion loss. Control is available via USB or Ethernet, with support for SSH, HTTP, and Telnet protocols. Return loss exceeds 14 dB for A ports and 17 dB for B ports across the band, while isolation between A ports reaches 95 dB at 3.6 GHz and isolation between converging B ports exceeds 21 dB above 3.6 GHz. Input power ratings are 30 dBm for A ports and 20 dBm for B ports.

Suppliers

Company
Product
Description
Supplier Links
Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA - ZT-4X6NB-6E - Mini-Circuits
Brooklyn, NY, United States
Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA
ZT-4X6NB-6E
Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA ZT-4X6NB-6E
Mini-Circuits’ ZT-4X6NB-6E is a high performance 4 by 6 non-blocking switch matrix, operating over a wide bandwidth from 600 MHz to 7.2 GHz. The system is integrated into a compact 19-inch rack-mountable chassis with 4 RF ports (A1 to A4) on the front panel and 6 RF ports (B1 to B6) on the rear, all SMA female. The non-blocking configuration supports up to 6 active switch paths at any time, with a single “A” port able to connect to any combination of “B” ports, including all 6 at the same time. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ ZT-4X6NB-6E is a high performance 4 by 6 non-blocking switch matrix, operating over a wide bandwidth from 600 MHz to 7.2 GHz. The system is integrated into a compact 19-inch rack-mountable chassis with 4 RF ports (A1 to A4) on the front panel and 6 RF ports (B1 to B6) on the rear, all SMA female. The non-blocking configuration supports up to 6 active switch paths at any time, with a single “A” port able to connect to any combination of “B” ports, including all 6 at the same time. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZT-4X6NB-6E
Product Name Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA
Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted - ZTVX-16-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1 to 2.5 dB
View Details
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSW-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63VHDRP+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers
Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω - TTL-1SP4T-183 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details