Mini-Circuits Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω RC-1SP4T-26

Description
Mini-Circuits’ RC-1SP4T-26 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 26.5 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-co nfiguration, with a switching lifetime of 2 million cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ RC-1SP4T-26 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 26.5 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-co nfiguration, with a switching lifetime of 2 million cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP4T-26 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω
RC-1SP4T-26
Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω RC-1SP4T-26
Mini-Circuits’ RC-1SP4T-26 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 26.5 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-co nfiguration, with a switching lifetime of 2 million cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC-1SP4T-26 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 26.5 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a switching lifetime of 2 million cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RC-1SP4T-26
Product Name Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
Insertion Loss 0.1000 to 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSWA-2-50DRB+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details
Mechanical SPDT Switch, DC-18 GHz, SMA, TTL Control - ZK-MSP2TA-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Control Interface TTL
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSW-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details