Mini-Circuits Absorptive SP4T, SMT Solid State Switch, 30 - 6000 MHz, 50Ω HSWA4-63DR+

Description
Mini-Circuits’ HSWA4-63DR+ is a MMIC SP4T absorptive switch with an internal driver designed for wideband operation from 30 MHz to 6000 MHz, supporting many applications requiring high performance across a wide frequency range. This model provides excellent isolation, fast switching speed and high linearity in a tiny 4x4 mm 24-Lead MCLP package. Produced using a unique CMOS process on silicon, it offers the performance of GaAs with the advantages of conventional CMOS devices. HSWA4-63DR+ provides a high level of ESD protection, MSL1 moisture sensitivity rating, and excellent repeatability.
Request a Quote
Description
Mini-Circuits’ HSWA4-63DR+ is a MMIC SP4T absorptive switch with an internal driver designed for wideband operation from 30 MHz to 6000 MHz, supporting many applications requiring high performance across a wide frequency range. This model provides excellent isolation, fast switching speed and high linearity in a tiny 4x4 mm 24-Lead MCLP package. Produced using a unique CMOS process on silicon, it offers the performance of GaAs with the advantages of conventional CMOS devices. HSWA4-63DR+ provides a high level of ESD protection, MSL1 moisture sensitivity rating, and excellent repeatability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HSWA4-63DR+ is a MMIC SP4T absorptive RF switch with an internal driver, operating from 30 MHz to 6000 MHz, designed for applications requiring high isolation, low insertion loss, and high linearity. It operates on a single supply voltage from +2.3 V to +5.5 V and consumes 110 µA typ. The device provides 61 dB isolation at 0.9 GHz and +58 dBm IIP3 linearity, with a switching time of 255 ns typ. Mounted in a 4x4 mm, 24-lead MCLP package with an exposed paddle, it includes an integrated negative voltage generator and offers ESD protection per MIL-STD-883 Method 3015 (HBM Class 2) and JESD22-C101 (CDM Class C1), with MSL1 moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The HSWA4-63DR+ is a MMIC SP4T absorptive RF switch with an internal driver, operating from 30 MHz to 6000 MHz, designed for applications requiring high isolation, low insertion loss, and high linearity. It operates on a single supply voltage from +2.3 V to +5.5 V and consumes 110 µA typ. The device provides 61 dB isolation at 0.9 GHz and +58 dBm IIP3 linearity, with a switching time of 255 ns typ. Mounted in a 4x4 mm, 24-lead MCLP package with an exposed paddle, it includes an integrated negative voltage generator and offers ESD protection per MIL-STD-883 Method 3015 (HBM Class 2) and JESD22-C101 (CDM Class C1), with MSL1 moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP4T, SMT Solid State Switch, 30 - 6000 MHz, 50Ω - HSWA4-63DR+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP4T, SMT Solid State Switch, 30 - 6000 MHz, 50Ω
HSWA4-63DR+
Absorptive SP4T, SMT Solid State Switch, 30 - 6000 MHz, 50Ω HSWA4-63DR+
Mini-Circuits’ HSWA4-63DR+ is a MMIC SP4T absorptive switch with an internal driver designed for wideband operation from 30 MHz to 6000 MHz, supporting many applications requiring high performance across a wide frequency range. This model provides excellent isolation, fast switching speed and high linearity in a tiny 4x4 mm 24-Lead MCLP package. Produced using a unique CMOS process on silicon, it offers the performance of GaAs with the advantages of conventional CMOS devices. HSWA4-63DR+ provides a high level of ESD protection, MSL1 moisture sensitivity rating, and excellent repeatability.

Mini-Circuits’ HSWA4-63DR+ is a MMIC SP4T absorptive switch with an internal driver designed for wideband operation from 30 MHz to 6000 MHz, supporting many applications requiring high performance across a wide frequency range. This model provides excellent isolation, fast switching speed and high linearity in a tiny 4x4 mm 24-Lead MCLP package. Produced using a unique CMOS process on silicon, it offers the performance of GaAs with the advantages of conventional CMOS devices. HSWA4-63DR+ provides a high level of ESD protection, MSL1 moisture sensitivity rating, and excellent repeatability.

Supplier's Site Datasheet
RF Switches - 3157-HSWA4-63DR+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm 24-QFN (4x4)

RF Switch IC General Purpose SP4T 50Ohm 24-QFN (4x4)

Buy Now Datasheet
RF Switches - 3157-HSWA4-63DR+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm 24-QFN (4x4)

RF Switch IC General Purpose SP4T 50Ohm 24-QFN (4x4)

Buy Now Datasheet
RF Switches - 3157-HSWA4-63DR+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm 24-QFN (4x4)

RF Switch IC General Purpose SP4T 50Ohm 24-QFN (4x4)

Buy Now Datasheet
Radio Frequency Chip/Antenna >> RF Switches - HSWA4-63DR+ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Switches
HSWA4-63DR+
Radio Frequency Chip/Antenna >> RF Switches HSWA4-63DR+
30MHz~6GHz 32dB 1.9dB QFN-24(4x4) RF Switches ROHS

30MHz~6GHz 32dB 1.9dB QFN-24(4x4) RF Switches ROHS

Supplier's Site Datasheet
RF Switches - HSWA4-63DR+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
HSWA4-63DR+
RF Switches HSWA4-63DR+
RF Switch IC General Purpose SP4T 50Ohm 24-QFN (4x4)

RF Switch IC General Purpose SP4T 50Ohm 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number HSWA4-63DR+ 3157-HSWA4-63DR+TR-ND HSWA4-63DR+ HSWA4-63DR+
Product Name Absorptive SP4T, SMT Solid State Switch, 30 - 6000 MHz, 50Ω RF Switches Radio Frequency Chip/Antenna >> RF Switches RF Switches
Package Type Surface Mount Surface Mount; 24-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 30 to 6000 MHz 30 to 6000 MHz 30 to 6000 MHz 30 to 6000 MHz
Insertion Loss 0.9000 to 2.5 dB 1.9 dB 1.9 dB 1.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP6T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW6-33DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
3 suppliers
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω - ZSWA4-63DRB+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Reflective SPDT, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SPDT-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP8T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
2 suppliers