Mini-Circuits Absorptive SPDT, SMT Solid State Switch, DC - 30 GHz, 50Ω M3SWA2-34DR+

Description
Mini-Circuits’ M3SWA2-34DR+ is a GaAs MMIC SPDT absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch enables fast, nano-second switching across a wide frequency range with minimum gate lag effects. This model provides excellent isolation, high linearity and is capable of withstanding +27 dBm RF input power. It is packaged in a small 3x3 mm QFN-Style package for ease of integration in compact assemblies.
Request a Quote
Description
Mini-Circuits’ M3SWA2-34DR+ is a GaAs MMIC SPDT absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch enables fast, nano-second switching across a wide frequency range with minimum gate lag effects. This model provides excellent isolation, high linearity and is capable of withstanding +27 dBm RF input power. It is packaged in a small 3x3 mm QFN-Style package for ease of integration in compact assemblies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3SWA2-34DR+ is a GaAs MMIC SPDT absorptive RF switch designed for DC to 30 GHz operation with a 50 Ω impedance. It features a 3x3 mm, 16-lead QFN-style package with an exposed paddle for thermal performance. The switch offers typ. 1.0 dB insertion loss, 65 dB isolation between RF ports, +48 dBm input third-order intercept, and supports up to +27 dBm CW RF input power. Switching speeds include typ. 6.9 ns rise time, 7.1 ns fall time, and 29 ns settling to 0.05 dB. It operates with +3.3 V positive and -3.3 V negative supply voltages, and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The M3SWA2-34DR+ is a GaAs MMIC SPDT absorptive RF switch designed for DC to 30 GHz operation with a 50 Ω impedance. It features a 3x3 mm, 16-lead QFN-style package with an exposed paddle for thermal performance. The switch offers typ. 1.0 dB insertion loss, 65 dB isolation between RF ports, +48 dBm input third-order intercept, and supports up to +27 dBm CW RF input power. Switching speeds include typ. 6.9 ns rise time, 7.1 ns fall time, and 29 ns settling to 0.05 dB. It operates with +3.3 V positive and -3.3 V negative supply voltages, and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, SMT Solid State Switch, DC - 30 GHz, 50Ω - M3SWA2-34DR+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, SMT Solid State Switch, DC - 30 GHz, 50Ω
M3SWA2-34DR+
Absorptive SPDT, SMT Solid State Switch, DC - 30 GHz, 50Ω M3SWA2-34DR+
Mini-Circuits’ M3SWA2-34DR+ is a GaAs MMIC SPDT absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch enables fast, nano-second switching across a wide frequency range with minimum gate lag effects. This model provides excellent isolation, high linearity and is capable of withstanding +27 dBm RF input power. It is packaged in a small 3x3 mm QFN-Style package for ease of integration in compact assemblies.

Mini-Circuits’ M3SWA2-34DR+ is a GaAs MMIC SPDT absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch enables fast, nano-second switching across a wide frequency range with minimum gate lag effects. This model provides excellent isolation, high linearity and is capable of withstanding +27 dBm RF input power. It is packaged in a small 3x3 mm QFN-Style package for ease of integration in compact assemblies.

Supplier's Site Datasheet
RF Switches - 3157-M3SWA2-34DR+CT-ND - DigiKey
Thief River Falls, MN, United States
MMIC SPDT SWITCH, DC - 30GHZ

MMIC SPDT SWITCH, DC - 30GHZ

Buy Now Datasheet
RF Switches - 3157-M3SWA2-34DR+DKR-ND - DigiKey
Thief River Falls, MN, United States
MMIC SPDT SWITCH, DC - 30GHZ

MMIC SPDT SWITCH, DC - 30GHZ

Buy Now Datasheet
RF Switches - 3157-M3SWA2-34DR+TR-ND - DigiKey
Thief River Falls, MN, United States
MMIC SPDT SWITCH, DC - 30GHZ

MMIC SPDT SWITCH, DC - 30GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number M3SWA2-34DR+ 3157-M3SWA2-34DR+CT-ND
Product Name Absorptive SPDT, SMT Solid State Switch, DC - 30 GHz, 50Ω RF Switches
Package Type Surface Mount Surface Mount; 16-VFQFN Exposed Pad
Connector SMA
Frequency Range 30000 MHz 0.0 to 30000 MHz
Insertion Loss 0.6000 to 2.2 dB 2.2 dB
Isolation 83 dB 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω - ZSWA4-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - RC-2SP6T-A12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSWA-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details