Mini-Circuits Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω KSWA-2-46+

Description
Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω
Request a Quote
Description
Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSWA-2-46+ is a surface mount, hermetically sealed, absorptive SPDT solid state switch designed for DC to 4.6 GHz applications with a 50 ohm impedance. It features a maximum input power of +27 dBm above 500 MHz and +24 dBm below 500 MHz, with typical insertion loss of 1.3 dB and isolation exceeding 25 dB across the band. The device operates with a control voltage of -8 V and has a typical control current of 2.5 mA. It provides a typical VSWR of 1.3:1, rise and fall times of 2 ns, and switching times of 4 ns turn-on and 2.5 ns turn-off. The package measures 4.57 x 4.57 x 1.78 mm with an outline style XX112 and weighs 0.15 grams. Operating temperature ranges from -55°C to 100°C, and it is RoHS compliant. MTBF is 11 x 10^6 hours at a 100°C case temperature.

Datasheet Summary
Powered by GS/AI

The KSWA-2-46+ is a surface mount, hermetically sealed, absorptive SPDT solid state switch designed for DC to 4.6 GHz applications with a 50 ohm impedance. It features a maximum input power of +27 dBm above 500 MHz and +24 dBm below 500 MHz, with typical insertion loss of 1.3 dB and isolation exceeding 25 dB across the band. The device operates with a control voltage of -8 V and has a typical control current of 2.5 mA. It provides a typical VSWR of 1.3:1, rise and fall times of 2 ns, and switching times of 4 ns turn-on and 2.5 ns turn-off. The package measures 4.57 x 4.57 x 1.78 mm with an outline style XX112 and weighs 0.15 grams. Operating temperature ranges from -55°C to 100°C, and it is RoHS compliant. MTBF is 11 x 10^6 hours at a 100°C case temperature.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω - KSWA-2-46+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω
KSWA-2-46+
Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω KSWA-2-46+
Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω

Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number KSWA-2-46+
Product Name Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP8T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
2 suppliers
Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω - TTL-1SP4T-183 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRXB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2MTS-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details