Mini-Circuits N-BIAS TEE / BNC-DC / RoHS ZNBT-60-1W+

Description
N-BIAS TEE / BNC-DC / RoHS
Request a Quote
Description
N-BIAS TEE / BNC-DC / RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZNBT-60-1W+ is a 50Ω coaxial bias-tee designed for biasing amplifiers, laser diodes, and active antennas, with wideband operation from 2.5 to 6000 MHz. It features an N-type male RF connector, N-type female RF&DC connector, and BNC female DC port, housed in a K558 case measuring 31.75 × 31.75 × 23.88 mm. The device supports up to 500 mA DC current and 1 W RF power (30 dBm), with a maximum DC voltage of 30 V. Typical insertion loss is 0.6 dB, and isolation between RF and DC ports exceeds 25 dB across the band. Operating and storage temperatures range from -55°C to 100°C. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ZNBT-60-1W+ is a 50Ω coaxial bias-tee designed for biasing amplifiers, laser diodes, and active antennas, with wideband operation from 2.5 to 6000 MHz. It features an N-type male RF connector, N-type female RF&DC connector, and BNC female DC port, housed in a K558 case measuring 31.75 × 31.75 × 23.88 mm. The device supports up to 500 mA DC current and 1 W RF power (30 dBm), with a maximum DC voltage of 30 V. Typical insertion loss is 0.6 dB, and isolation between RF and DC ports exceeds 25 dB across the band. Operating and storage temperatures range from -55°C to 100°C. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
N-BIAS TEE / BNC-DC / RoHS - ZNBT-60-1W+ - Mini-Circuits
Brooklyn, NY, United States
N-BIAS TEE / BNC-DC / RoHS
ZNBT-60-1W+
N-BIAS TEE / BNC-DC / RoHS ZNBT-60-1W+
N-BIAS TEE / BNC-DC / RoHS

N-BIAS TEE / BNC-DC / RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZNBT-60-1W+
Product Name N-BIAS TEE / BNC-DC / RoHS
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SURF MT / RoHS - JEBT-4R2G+ - Mini-Circuits
Specs
Frequency 0.0100 to 4.2 GHz
Insertion Loss 0.1500 dB
RoHS Compliant RoHS
View Details
40GHz 250mA Bias Tee - ZBT-K44-FT+ - Mini-Circuits
Specs
DC Voltage 25 volts
Frequency 0.0100 to 40 GHz
Insertion Loss 0.5000 dB
View Details
BIAS TEE / SMA / BKT RoHS - ZFBT-4R2GW-FTB+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details
Lumped LC Diplexer, DC-950/1700-2700 MHz, 50Ω - RDP-272+ - Mini-Circuits
Specs
Impedance 50-Ohm
Insertion Loss 0.7000 dB
View Details