Mini-Circuits
BIAS TEE /N-CONN RoHS
ZFBT-33-75-FT+
Description
BIAS TEE /N-CONN RoHS
Request a Quote
Email Supplier
Datasheet
Description
BIAS TEE /N-CONN RoHS
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bias Tees |
|
Product Number
|
ZFBT-33-75-FT+ |
|
Product Name
|
BIAS TEE /N-CONN RoHS |
|
Frequency
|
0.0100 to 3 GHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Frequency
0.0100 to 12 GHz
VSWR
1.05 :1
Insertion Loss
0.1000 dB
View Details
Frequency
0.9000 to 6 GHz
VSWR
1.5 :1
Insertion Loss
0.3000 dB
View Details