Mini-Circuits 24GHz 1A Bias Tee ZBT-243-1A-FT+

Description
Mini-Circuits’ ZBT-243-1A-FT+ is a wideband coaxial bias-tee covering frequencies from 10 MHz to 24 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its entire frequency range. This model is capable of handling as much as +33 dBm (2 W) RF input power and 1 A DC input current, and is ideal for applications such as biasing amplifiers, laser diodes, active antennas and more.
Request a Quote Datasheet
Description
Mini-Circuits’ ZBT-243-1A-FT+ is a wideband coaxial bias-tee covering frequencies from 10 MHz to 24 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its entire frequency range. This model is capable of handling as much as +33 dBm (2 W) RF input power and 1 A DC input current, and is ideal for applications such as biasing amplifiers, laser diodes, active antennas and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24GHz 1A Bias Tee - ZBT-243-1A-FT+ - Mini-Circuits
Brooklyn, NY, United States
24GHz 1A Bias Tee
ZBT-243-1A-FT+
24GHz 1A Bias Tee ZBT-243-1A-FT+
Mini-Circuits’ ZBT-243-1A-FT+ is a wideband coaxial bias-tee covering frequencies from 10 MHz to 24 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its entire frequency range. This model is capable of handling as much as +33 dBm (2 W) RF input power and 1 A DC input current, and is ideal for applications such as biasing amplifiers, laser diodes, active antennas and more.

Mini-Circuits’ ZBT-243-1A-FT+ is a wideband coaxial bias-tee covering frequencies from 10 MHz to 24 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its entire frequency range. This model is capable of handling as much as +33 dBm (2 W) RF input power and 1 A DC input current, and is ideal for applications such as biasing amplifiers, laser diodes, active antennas and more.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZBT-243-1A-FT+
Product Name 24GHz 1A Bias Tee
Frequency 0.0100 to 24 GHz
Unlock Full Specs
to access all available technical data

Similar Products

N-BIAS TEE / BNC-DC / RoHS - ZNBT-60-1W+ - Mini-Circuits
Specs
Connector Type BNC
RoHS Compliant RoHS
View Details
MMIC BIAS TEE - MBT-44+ - Mini-Circuits
Specs
DC Voltage 35 volts
DC Current 500 milliamps
Frequency 10 to 40 GHz
View Details
BIAS TEE SURFACE MOUNT - TCBT-123+ - Mini-Circuits
Specs
Frequency 0.0100 to 12 GHz
VSWR 1.05 :1
Insertion Loss 0.1000 dB
View Details
Lumped LC Diplexer, 650-2000/9.8-10.2 MHz, 50Ω - ZX75-23-S+ - Mini-Circuits
Specs
Impedance 50-Ohm
Insertion Loss 0.5000 dB
View Details