Mini-Circuits BIAS TEE / SMA / BKT / RoHS ZFBT-4R2G-FTB+

Description
BIAS TEE / SMA / BKT / RoHS
Request a Quote
Description
BIAS TEE / SMA / BKT / RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZFBT-4R2G-FTB+ is a coaxial bias-tee designed for biasing amplifiers, laser diodes, and active antennas, with SMA female RF input and SMA male RF&DC output, and a feed-through DC pin. It operates over 10 to 4200 MHz with a typical insertion loss of 0.6 dB and maintains a VSWR below 1.3 across the band. The device supports up to 30 dBm RF power and 500 mA DC current at a maximum DC voltage of 30 V. It is rated for operation and storage from -55°C to 100°C, features a Y460 case style, and is RoHS compliant. The inclusion of a bracket is indicated by the "B" option suffix.

Datasheet Summary
Powered by GS/AI

The ZFBT-4R2G-FTB+ is a coaxial bias-tee designed for biasing amplifiers, laser diodes, and active antennas, with SMA female RF input and SMA male RF&DC output, and a feed-through DC pin. It operates over 10 to 4200 MHz with a typical insertion loss of 0.6 dB and maintains a VSWR below 1.3 across the band. The device supports up to 30 dBm RF power and 500 mA DC current at a maximum DC voltage of 30 V. It is rated for operation and storage from -55°C to 100°C, features a Y460 case style, and is RoHS compliant. The inclusion of a bracket is indicated by the "B" option suffix.

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SMA / BKT / RoHS - ZFBT-4R2G-FTB+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SMA / BKT / RoHS
ZFBT-4R2G-FTB+
BIAS TEE / SMA / BKT / RoHS ZFBT-4R2G-FTB+
BIAS TEE / SMA / BKT / RoHS

BIAS TEE / SMA / BKT / RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZFBT-4R2G-FTB+
Product Name BIAS TEE / SMA / BKT / RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

MMIC BIAS TEE - MBT-283+ - Mini-Circuits
Specs
DC Voltage 35 volts
DC Current 500 milliamps
Frequency 1.5 to 28 GHz
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-6GB+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0100 to 6 GHz
Insertion Loss 0.1500 dB
View Details
Bias-Tee / Diplexer, 10-100 / 950-2150 MHz, 50Ω - Z4BT-2R15GW+ - Mini-Circuits
Specs
Impedance 50-Ohm
Frequency 0.0100 to 2.15 GHz
Insertion Loss 0.5000 dB
View Details
BIAS TEE / SMA / RoHS - Z3BT-2R15G+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0050 to 2.6 GHz
Insertion Loss 0.3000 dB
View Details