Mini-Circuits BIAS TEE / N-CONN RoHS ZFBT-33W-75-FT+

Description
BIAS TEE / N-CONN RoHS
Request a Quote
Description
BIAS TEE / N-CONN RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZFBT-33W-75-FT+ is a 75Ω coaxial bias-tee designed for biasing amplifiers, laser diodes, and active antennas, operating from 1 to 3000 MHz with a typical insertion loss of 0.45 dB and a typical VSWR of 1.18:1. It features N-female and N-male RF connectors and a feed-through DC terminal. The device supports up to 30 dBm RF power, 25 V DC voltage, and 200 mA DC current, with an operating and storage temperature range of -55°C to 100°C. The case style is K1486, with dimensions of 31.75 mm × 31.75 mm × 24.13 mm (L × W × H). It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ZFBT-33W-75-FT+ is a 75Ω coaxial bias-tee designed for biasing amplifiers, laser diodes, and active antennas, operating from 1 to 3000 MHz with a typical insertion loss of 0.45 dB and a typical VSWR of 1.18:1. It features N-female and N-male RF connectors and a feed-through DC terminal. The device supports up to 30 dBm RF power, 25 V DC voltage, and 200 mA DC current, with an operating and storage temperature range of -55°C to 100°C. The case style is K1486, with dimensions of 31.75 mm × 31.75 mm × 24.13 mm (L × W × H). It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / N-CONN RoHS - ZFBT-33W-75-FT+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / N-CONN RoHS
ZFBT-33W-75-FT+
BIAS TEE / N-CONN RoHS ZFBT-33W-75-FT+
BIAS TEE / N-CONN RoHS

BIAS TEE / N-CONN RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZFBT-33W-75-FT+
Product Name BIAS TEE / N-CONN RoHS
Frequency 1.00E-3 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SMA / RoHS - ZFBT-4R2G+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0100 to 4.2 GHz
Insertion Loss 0.1500 dB
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-352-FTB+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details
BIAS TEE / SURF MT / RoHS - RCBT-63+ - Mini-Circuits
Specs
Frequency 0.0100 to 6 GHz
VSWR 1.2 :1
Insertion Loss 0.6000 to 1.2 dB
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-4R2GWB+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 1.00E-4 to 4.2 GHz
Insertion Loss 0.1500 dB
View Details