Mini-Circuits Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω ZMAS-3BR

Description
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
Request a Quote
Description
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZMAS-3BR is a coaxial bi-phase switch for 50Ω systems operating from 1 to 200 MHz, designed for use as an electronic attenuator or bi-phase modulator. It features a rugged shielded case with SMA connectors and mountable bracket options. The part exhibits a typical insertion loss of 1.6 dB, maximum input power of 15 dBm, and isolation exceeding 50 dB across the band. Control current is rated at 30 mA maximum, with phase balance deviation of 0.03° or less and amplitude unbalance of 0.03 dB or less at 200 MHz. Operating and storage temperatures range from -55°C to 100°C.

Datasheet Summary
Powered by GS/AI

The ZMAS-3BR is a coaxial bi-phase switch for 50Ω systems operating from 1 to 200 MHz, designed for use as an electronic attenuator or bi-phase modulator. It features a rugged shielded case with SMA connectors and mountable bracket options. The part exhibits a typical insertion loss of 1.6 dB, maximum input power of 15 dBm, and isolation exceeding 50 dB across the band. Control current is rated at 30 mA maximum, with phase balance deviation of 0.03° or less and amplitude unbalance of 0.03 dB or less at 200 MHz. Operating and storage temperatures range from -55°C to 100°C.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3BR - Mini-Circuits
Brooklyn, NY, United States
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
ZMAS-3BR
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω ZMAS-3BR
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω

Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZMAS-3BR
Product Name Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω - ZSDR-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
3 suppliers
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers
Dual Mechanical SP8T Absorptive Switch, DC - 26.5 GHz, 50Ω - RCM-2SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Mechanical Switch Assembly, 6 x SP6T, DC - 12 GHz, 3U, SMA - ZTM-6SP6T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details