Mini-Circuits Dual Mechanical SP8T Absorptive Switch, DC - 26.5 GHz, 50Ω RCM-2SP8T-26

Description
Mini-Circuits’ RCM-2SP8T-26 comprises a pair of independently controlled, electro-mechanical SP8T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ RCM-2SP8T-26 comprises a pair of independently controlled, electro-mechanical SP8T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' RCM-2SP8T-26 is a dual electro-mechanical SP8T switch matrix designed for RF signal routing from DC to 26.5 GHz in automated test and 5G applications. It features a rugged metal case measuring 8.25 x 8.25 x 4.25 inches with SMA female connectors on the front panel and is controlled via USB or Ethernet. Each switch has a break-before-make configuration, internal terminations, a 2 million cycle lifetime, and supports up to 5 W RF input power under cold switching conditions. Operating temperature ranges from 0°C to 40°C, with a 26V supply voltage requirement.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' RCM-2SP8T-26 is a dual electro-mechanical SP8T switch matrix designed for RF signal routing from DC to 26.5 GHz in automated test and 5G applications. It features a rugged metal case measuring 8.25 x 8.25 x 4.25 inches with SMA female connectors on the front panel and is controlled via USB or Ethernet. Each switch has a break-before-make configuration, internal terminations, a 2 million cycle lifetime, and supports up to 5 W RF input power under cold switching conditions. Operating temperature ranges from 0°C to 40°C, with a 26V supply voltage requirement.

Suppliers

Company
Product
Description
Supplier Links
Dual Mechanical SP8T Absorptive Switch, DC - 26.5 GHz, 50Ω - RCM-2SP8T-26 - Mini-Circuits
Brooklyn, NY, United States
Dual Mechanical SP8T Absorptive Switch, DC - 26.5 GHz, 50Ω
RCM-2SP8T-26
Dual Mechanical SP8T Absorptive Switch, DC - 26.5 GHz, 50Ω RCM-2SP8T-26
Mini-Circuits’ RCM-2SP8T-26 comprises a pair of independently controlled, electro-mechanical SP8T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RCM-2SP8T-26 comprises a pair of independently controlled, electro-mechanical SP8T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-configuration, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RCM-2SP8T-26
Product Name Dual Mechanical SP8T Absorptive Switch, DC - 26.5 GHz, 50Ω
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 26500 MHz
Insertion Loss 0.1500 to 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 50000 MHz, 50Ω - RC-1SP6T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
Absorptive SPDT, SMT Solid State Switch, 100 - 6000 MHz, 50Ω - HSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 6000 MHz
View Details
3 suppliers
Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP8T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
2 suppliers
Bi-Phase, Plug-in Pin Diode Switch, 5 - 450 MHz, 50Ω - PAS-1+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details