The JSW2-63DR+ is a surface-mount, reflective SPDT RF switch designed for 50 Ω systems operating from 5 to 6000 MHz. It features a 2 x 2 mm MCLP package with 12 leads, operates on a single +2.3 to +4.8 V supply, and includes an internal CMOS driver and negative voltage generator. The switch supports up to 3 W RF input power, with typ. insertion loss of 0.33 dB and isolation of 42 dB at 1 GHz. Input IP3 is +55 dBm typ. at 1 GHz, and supply current is 37 µA typ. The device meets MSL1 moisture sensitivity level and is rated for operation from -40°C to +85°C.
The JSW2-63DR+ is a high-power reflective SPDT RF switch, with reflective short on output ports in the OFF state. Made using a Silicon-on-Insulator
RF Switch IC CATV, SatCom SPDT 50Ohm 12-QFN (2x2)
RF Switch IC CATV, SatCom SPDT 50Ohm 12-QFN (2x2)
RF Switch IC CATV, SatCom SPDT 50Ohm 12-QFN (2x2)
RF Switch IC CATV, SatCom SPDT 50Ohm 12-QFN (2x2)
| Mini-Circuits | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | JSW2-63DR+ | 3157-JSW2-63DR+TR-ND | JSW2-63DR+ |
| Product Name | Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω | RF Switches | RF Switches |
| Package Type | Surface Mount | Surface Mount; 12-UFQFN Exposed Pad | Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 5 to 6000 MHz | 5 to 6000 MHz | 5 to 6000 MHz |
| Insertion Loss | 0.3300 to 0.8000 dB | 0.5700 dB | 0.5700 dB |