Mini-Circuits Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω ZYSW-2-50DRB+

Description
The ZYSW-2-50DR+ is an excellent general purpose SPDT solid state reflective RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZYSW-2-50DR+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZYSW-2-50DR+. Refer app note AN-80-018 for more details. The smaller size and wider bandwidth makes this switch a versatile choice for several RF
Request a Quote Datasheet
Description
The ZYSW-2-50DR+ is an excellent general purpose SPDT solid state reflective RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZYSW-2-50DR+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZYSW-2-50DR+. Refer app note AN-80-018 for more details. The smaller size and wider bandwidth makes this switch a versatile choice for several RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSW-2-50DRB+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω
ZYSW-2-50DRB+
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω ZYSW-2-50DRB+
The ZYSW-2-50DR+ is an excellent general purpose SPDT solid state reflective RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZYSW-2-50DR+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZYSW-2-50DR+. Refer app note AN-80-018 for more details. The smaller size and wider bandwidth makes this switch a versatile choice for several RF

The ZYSW-2-50DR+ is an excellent general purpose SPDT solid state reflective RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZYSW-2-50DR+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZYSW-2-50DR+. Refer app note AN-80-018 for more details. The smaller size and wider bandwidth makes this switch a versatile choice for several RF

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZYSW-2-50DRB+
Product Name Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 0.8000 to 2.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 4 x 4, DC - 18 GHz, 3U, SMA - ZT-4X4B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1.1 to 2.2 dB
View Details
Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz - ZTRC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Mechanical Switch Assembly, 8 x SPDT, DC - 26.5 GHz, SMA - RC-8SPDT-A26 - Mini-Circuits
Specs
Connector SMA
Frequency Range 26500 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP8T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
2 suppliers