Mini-Circuits Mechanical SP6T Switch, DC-12 GHz, SMA, TTL Control ZK-MSP6TA-12

Description
Mini-Circuits’ ZK-MSP6TA-12 is an ultra-reliable electro-mechanical SP6T switch operating over a wide bandwidth from DC to 12 GHz with high isolation and low insertion loss. The switch is absorptive and fail-safe with a break before make configuration and lifetime of 10 million switching cycles when used within the noted specifications. All RF connections (SMA female) are conveniently grouped together on the front of the switch. Simple control via TTL voltage levels allows integration with a wide range of microcontroller, embedded or custom systems without the additional complexity of USB or Ethernet control from a PC. The 6 TTL control inputs and +24V DC supply connections are accessed through a single 8-pin PCB header connector on the rear of the switch. LED indicators are also included on the rear of the package to give a convenient visual read out of the current switch state. LED light-pipe connectors allow the indicators to be routed to wherever they are needed when the switch is integrated into a final product.
Request a Quote
Description
Mini-Circuits’ ZK-MSP6TA-12 is an ultra-reliable electro-mechanical SP6T switch operating over a wide bandwidth from DC to 12 GHz with high isolation and low insertion loss. The switch is absorptive and fail-safe with a break before make configuration and lifetime of 10 million switching cycles when used within the noted specifications. All RF connections (SMA female) are conveniently grouped together on the front of the switch. Simple control via TTL voltage levels allows integration with a wide range of microcontroller, embedded or custom systems without the additional complexity of USB or Ethernet control from a PC. The 6 TTL control inputs and +24V DC supply connections are accessed through a single 8-pin PCB header connector on the rear of the switch. LED indicators are also included on the rear of the package to give a convenient visual read out of the current switch state. LED light-pipe connectors allow the indicators to be routed to wherever they are needed when the switch is integrated into a final product.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZK-MSP6TA-12 is a mechanical SP6T absorptive switch for RF signal routing from DC to 12 GHz, featuring SMA-female connectors and TTL-level control. The switch has a break-before-make configuration, fail-safe operation, and a 10 million cycle lifetime. It operates with a +24 V DC supply and six TTL control inputs via an 8-pin PCB header on the rear, with LED indicators for switch state visualization. Insertion loss is 0.15 to 0.45 dB and isolation exceeds 80 dB across the band. The unit weighs 260 grams and meets RoHS compliance with an ENV55 environmental rating.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZK-MSP6TA-12 is a mechanical SP6T absorptive switch for RF signal routing from DC to 12 GHz, featuring SMA-female connectors and TTL-level control. The switch has a break-before-make configuration, fail-safe operation, and a 10 million cycle lifetime. It operates with a +24 V DC supply and six TTL control inputs via an 8-pin PCB header on the rear, with LED indicators for switch state visualization. Insertion loss is 0.15 to 0.45 dB and isolation exceeds 80 dB across the band. The unit weighs 260 grams and meets RoHS compliance with an ENV55 environmental rating.

Suppliers

Company
Product
Description
Supplier Links
Mechanical SP6T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP6TA-12 - Mini-Circuits
Brooklyn, NY, United States
Mechanical SP6T Switch, DC-12 GHz, SMA, TTL Control
ZK-MSP6TA-12
Mechanical SP6T Switch, DC-12 GHz, SMA, TTL Control ZK-MSP6TA-12
Mini-Circuits’ ZK-MSP6TA-12 is an ultra-reliable electro-mechanical SP6T switch operating over a wide bandwidth from DC to 12 GHz with high isolation and low insertion loss. The switch is absorptive and fail-safe with a break before make configuration and lifetime of 10 million switching cycles when used within the noted specifications. All RF connections (SMA female) are conveniently grouped together on the front of the switch. Simple control via TTL voltage levels allows integration with a wide range of microcontroller, embedded or custom systems without the additional complexity of USB or Ethernet control from a PC. The 6 TTL control inputs and +24V DC supply connections are accessed through a single 8-pin PCB header connector on the rear of the switch. LED indicators are also included on the rear of the package to give a convenient visual read out of the current switch state. LED light-pipe connectors allow the indicators to be routed to wherever they are needed when the switch is integrated into a final product.

Mini-Circuits’ ZK-MSP6TA-12 is an ultra-reliable electro-mechanical SP6T switch operating over a wide bandwidth from DC to 12 GHz with high isolation and low insertion loss. The switch is absorptive and fail-safe with a break before make configuration and lifetime of 10 million switching cycles when used within the noted specifications. All RF connections (SMA female) are conveniently grouped together on the front of the switch. Simple control via TTL voltage levels allows integration with a wide range of microcontroller, embedded or custom systems without the additional complexity of USB or Ethernet control from a PC. The 6 TTL control inputs and +24V DC supply connections are accessed through a single 8-pin PCB header connector on the rear of the switch. LED indicators are also included on the rear of the package to give a convenient visual read out of the current switch state. LED light-pipe connectors allow the indicators to be routed to wherever they are needed when the switch is integrated into a final product.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZK-MSP6TA-12
Product Name Mechanical SP6T Switch, DC-12 GHz, SMA, TTL Control
Package Type Connectorized
Connector SMA
Control Interface TTL
Frequency Range 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω - TTL-1SP4T-183 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Absorptive SP4T, Solid State Switch, 100 MHz - 67 GHz, 50Ω - ESB-1SP4T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 67000 MHz
View Details
2 suppliers
Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω - RCM-1SP8T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2R-63DR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
2 suppliers