Mini-Circuits Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω TTL-1SP4T-183

Description
Mini-Circuits’ TTL-1SP4T-183 is a fast switching SP4T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to J4. Simple control via TTL logic levels allows integration with a wide range of microcontroller, embedded or custom systems, without the communication delays associated with USB or Ethernet control. This complete package enables exceptionally fast switching times down to 100 ns typically. The switch is supplied in a low profile package (5.00” x 1.50” x 0.70”) with 5 precision SMA (F) RF connectors and a D-Sub 9 pin port for power and control.
Request a Quote
Description
Mini-Circuits’ TTL-1SP4T-183 is a fast switching SP4T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to J4. Simple control via TTL logic levels allows integration with a wide range of microcontroller, embedded or custom systems, without the communication delays associated with USB or Ethernet control. This complete package enables exceptionally fast switching times down to 100 ns typically. The switch is supplied in a low profile package (5.00” x 1.50” x 0.70”) with 5 precision SMA (F) RF connectors and a D-Sub 9 pin port for power and control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TTL-1SP4T-183 is a solid-state absorptive SP4T switch designed for RF signal routing in applications such as 5G FR1, WiFi 6E, and test & measurement systems. It operates from 0.1 to 18 GHz with a 50 Ω impedance and features SMA female RF connectors. The device is housed in a low-profile package measuring 5.00" x 1.50" x 0.70", and includes a D-Sub 9-pin control port. It offers switching times of 100 ns typically, insertion loss up to 5.5 dB, isolation up to 80 dB, and supports hot switching at +30 dBm. Control is via TTL logic levels, with required DC supplies of +5 V and -5 V. The environmental rating is ENV55T2.

Datasheet Summary
Powered by GS/AI

The TTL-1SP4T-183 is a solid-state absorptive SP4T switch designed for RF signal routing in applications such as 5G FR1, WiFi 6E, and test & measurement systems. It operates from 0.1 to 18 GHz with a 50 Ω impedance and features SMA female RF connectors. The device is housed in a low-profile package measuring 5.00" x 1.50" x 0.70", and includes a D-Sub 9-pin control port. It offers switching times of 100 ns typically, insertion loss up to 5.5 dB, isolation up to 80 dB, and supports hot switching at +30 dBm. Control is via TTL logic levels, with required DC supplies of +5 V and -5 V. The environmental rating is ENV55T2.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω - TTL-1SP4T-183 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω
TTL-1SP4T-183
Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω TTL-1SP4T-183
Mini-Circuits’ TTL-1SP4T-183 is a fast switching SP4T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to J4. Simple control via TTL logic levels allows integration with a wide range of microcontroller, embedded or custom systems, without the communication delays associated with USB or Ethernet control. This complete package enables exceptionally fast switching times down to 100 ns typically. The switch is supplied in a low profile package (5.00” x 1.50” x 0.70”) with 5 precision SMA (F) RF connectors and a D-Sub 9 pin port for power and control.

Mini-Circuits’ TTL-1SP4T-183 is a fast switching SP4T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to J4. Simple control via TTL logic levels allows integration with a wide range of microcontroller, embedded or custom systems, without the communication delays associated with USB or Ethernet control. This complete package enables exceptionally fast switching times down to 100 ns typically. The switch is supplied in a low profile package (5.00” x 1.50” x 0.70”) with 5 precision SMA (F) RF connectors and a D-Sub 9 pin port for power and control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number TTL-1SP4T-183
Product Name Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 100 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDR+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
Mechanical Switch Assembly, 4 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-4SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Mechanical Switch, 3 x SP4T, DC - 18 GHz, Absorptive, SMA - RCM-3SP4T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - SYAS-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details