Mini-Circuits Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω RCM-1SP8T-12

Description
Mini-Circuits’ RCM-1SP8T-12 is a software controlled, electro-mechanical SP8T switch box. The switch operates over a wide bandwidth, from DC to 12 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break- before-make-configur ation, with a lifetime of 5 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with SMA (f) RFconnectors on the front panel. The switch is controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ RCM-1SP8T-12 is a software controlled, electro-mechanical SP8T switch box. The switch operates over a wide bandwidth, from DC to 12 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break- before-make-configur ation, with a lifetime of 5 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with SMA (f) RFconnectors on the front panel. The switch is controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω - RCM-1SP8T-12 - Mini-Circuits
Brooklyn, NY, United States
Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω
RCM-1SP8T-12
Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω RCM-1SP8T-12
Mini-Circuits’ RCM-1SP8T-12 is a software controlled, electro-mechanical SP8T switch box. The switch operates over a wide bandwidth, from DC to 12 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break- before-make-configur ation, with a lifetime of 5 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with SMA (f) RFconnectors on the front panel. The switch is controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RCM-1SP8T-12 is a software controlled, electro-mechanical SP8T switch box. The switch operates over a wide bandwidth, from DC to 12 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break- before-make-configuration, with a lifetime of 5 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with SMA (f) RFconnectors on the front panel. The switch is controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RCM-1SP8T-12
Product Name Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, 100 MHz - 30 GHz, 50Ω - USB-1SP2T-34 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 30000 MHz
View Details
Mechanical Switch Assembly, 6 x SP6T, DC - 40 GHz, 2U, 2.92 mm - ZT-6SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40 MHz
Isolation 90 dB
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 30 GHz, 50Ω - M3SWA2-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
2 suppliers
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2T-18-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 100 dB
View Details
2 suppliers